TX-M Series TX550M — 550 Watt 80 Plus Gold Certified PSU

Gold-certified efficiency and semi-modular cabling for low energy use and easy installation

TX Series semi-modular power supplies are ideal for basic desktop systems where low energy use, low noise, and simple installation are essential. All of the capacitors are 105°C rated, Japanese brand, to ensure solid power delivery and long term reliability. 80 PLUS Gold efficiency reduces operating cost and excess heat. Flat, sleeved black modular cables with clearly-marked connectors make installation fast and straightforward, with good-looking results.

80 PLUS Gold-certified Efficiency

The super-efficient operation of the TX Series semi-modular results in lower energy use and lower operating costs. Since it generates less heat, the fan doesn’t need to work as hard, and you’ll enjoy near silent operation.

Modular cabling with clearly marked connectors

The flat, sleeved black cables are semi-modular, so you’ll only use the cables you need and you’ll get great-looking results. The clearly-marked connectors make installation fast and straightforward. 

Corsair Engineering and Quality Control

Every CORSAIR power supply is designed by our California engineering team and built to our exact specifications. The same care that goes into the design and testing of our renowned high-power enthusiast power supplies also goes into the TX-M Series semi-modular, because you need confidence and reliability regardless of your build budget.  

Manufacturer Part Number
CP-9020133-NA
EAN/UPC
0843591091282,843591091282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Seven years

Weight: 1.7kg

MTBF: 100,000 hours

80 PLUS Certification Level: Gold

Power: 550 Watts

Zero RPM Fan Mode: No

Fan Bearing Technology: Rifle Bearing

Fan size: 120mm

Corsair Link Support: No

Continuous Output Rated Temperature (°C): 50°C

Dimensions: 150mm x 86mm x 140mm

Modular: Semi-Modular

Cable Type: Low-Profile, All Black

ATX Connector: 1

EPS Connector: 1

Floppy Connector: 1

4-Pin Peripheral Connector: 4

PCIe Connector: 2

SATA Connector: 5

Plug Type: NA