Small businesses are constantly exposed to Internet threats. The Cisco RV340, RV345, and RV345P Dual WAN Gigabit VPN Routers connect small businesses to the Internet and protect employees from unwanted content and malicious websites without compromising the online experience. The routers help boost employee productivity and overall network performance by limiting Internet surfing to appropriate site categories and eliminating unwanted network traffic. Users are automatically protected from malicious or compromised websites, regardless of site categorization. End devices and applications can be identified and treated according to user-defined policies for improved productivity and optimal network usage.
With an intuitive user interface, the RV340, RV345, and RV345P enable you to be up and running in minutes. These routers provide reliable, highly secure connectivity that is so transparent you will not know it is there.
Features and Benefits
The Cisco RV340, RV345, and RV345P Dual Gigabit WAN VPN Routers are the choice for any small business network that requires performance, security, and reliability.
Note:
Ports
Ethernet WAN:
2 RJ-45 Gigabit Ethernet
Ethernet LAN:4 RJ-45 Gigabit Ethernet (RV340)
16 RJ-45 Gigabit Ethernet (RV345)
16 RJ-45 Gigabit Ethernet (LAN 1, 2, 3, 4 and LAN 9, 10, 11, 12 are PoE)
PoE 802.3at, max 30W per port up to 120W total (RV345P)
Console:1 RJ-45 for future use
USB:2 for external 3G/4G dongle or flash drive
SecurityFirewall:
Stateful packet inspection, 900-Mbps throughput for TCP, User Datagram Protocol (UDP) traffic
Web security and app visibility (licensed feature):Dynamic web filtering: Cloud based, more than 80 categories, more than 450 million domains classified
Application identification: Assign policies to Internet applicationsEndpoint identification: Assign policies based on end device category and operating system
VPNIP Security (IPsec):
Yes (50 connections, 650 Mbps throughput)
IPsec site-to-site:Preconfigured profiles for Amazon Virtual Cloud and Microsoft Azure
Layer 2 Tunneling Protocol (L2TP) (over IPsec):Remote access via L2TP (over IPsec for MS Windows)
IPsec remote access:Remote access from standard IPsec client and Cisco IPsec VPN (for example, Mac OS, Apple iOS clients)
Cisco SSL VPN(Cisco AnyConnect):
Ideal for mobile devices. Remote access from Cisco AnyConnect Secure Mobility Client. Max 50 connections (2 sessions included, can be upgraded to 50 sessions). Cisco AnyConnect client sold separately
Generic routing encapsulation (GRE) over IPsec:Yes
Teleworker mode (Cisco IPsec VPN):Router acts as a client to connect to central VPN gateway in teleworker mode
Point-to-Point Tunneling Protocol (PPTP):Yes (25 connections, 100-Mbps throughput)
VPN pass-through:IPsec, PPTP, L2TP
ManagementManagement protocols:
Web browser (HTTP/HTTPS)
Simple Network Management Protocol (SNMP) v1, v2c, and v3
Firmware upgradability:From local PC, from USB stick, or from Cisco.com via web browser
Automatic firmware upgrade possible
LANVLAN:
Yes (32)
Port security:Yes, 802.1X
Quality of service (QoS):Yes
IPV6:Dual Stack, 6rd, 6in4
WAN:Dynamic Host Configuration Protocol (DHCP) client, static IP, Point-to-Point Protocol over Ethernet (PPPoE), PPTP, L2TP, transparent bridge
Routing:Routing Information Protocol (RIP) v1 and v2, and RIP for IPv6 (RIPng)
Inter-VLAN routing
Static routing, IGMP proxy
Network Address Translation (NAT):Port forwarding
Port Address Translation (PAT)
One-to-one NAT
VPN NAT traversal
Session Initiation Protocol (SIP) Application Level Gateway (ALG), FTP ALG
ChangeIP.com, DynDNS.com, No-IP.com:ChangeIP.com, DynDNS.com, No-IP.com
Dual Stack, Dual Stack Lite, 6in4:Dual Stack, Dual Stack Lite, 6in4
Hardware DMZ (network edge):Yes (when enabled, one LAN port will be DMZ port)
DMZ host:Yes
System memory:Flash 256 MB; RAM 1 GB
DimensionsRV340
:
280 x 44 x 170 mm (11 x 1.75 x 6.75 in)
RV345
:
280 x 44 x 170 mm (11 x 1.75 x 6.75 in)
RV345P
:
280 x 44 x 170 mm (11 x 1.75 x 6.75 in)
Pack dimensions
RV340
:
448 x 293 x 80 mm (17.64 x 11.54 x 3.15 in)
RV345
:
448 x 293 x 80 mm (17.64 x 11.54 x 3.15 in)
RV345P
:
550 x 300 x 95 mm (21.65 x 11.81 x 3.74)
Product weight
RV340
:
960 g (2.1 lb)
RV345
:
1140 g (2.5 lb)
RV345P
:
1180 g (2.6 lb)
Packing weight
RV340
:
2210 g (4.9 lb)
RV345
:
2390 g (5.3 lb)
RV345P
:
3200 g (7.1 lb)
Rack mountable
:
Yes
Included accessories
:
Rack mounting kit, power supply, power cord, Ethernet cable
Power supply
:
AC: 100-240V/1 ADC: 12V/2.5A
AC: 100-240V/ 2A DC: 54V/2.78A
Max power consumption
Certification
:
RV340: FCC Class B; RV345 and RV345P: FCC Class A, CE Class B, UL, cUL, CB, CCC, BSMI, KC, Anatel
Operating temperature
:
0° to 40°C (32° to 104°F)
Storage temperature
:
0° to 70°C (32° to 158°F)
Operating humidity
:
10% to 85% noncondensing
Storage humidity
:
5% to 90% noncondensing