Designo MX34VQ Widescreen LCD Monitor

Designo Curve MX34VQ Ultra-wide Curved Monitor

Inspired elegance. Immersive experience.

Perfectly curved for immersive visuals

Take home entertainment to the next level with the ASUS Designo Curve MX34VQ monitor. The 34-inch, ultra-wide QHD Designo monitor has a 21:9 aspect ratio and a 1800R curved screen for a wider field of view. The Designo Curve MX34VQ features 178°wide-view technology across its horizontal and vertical planes, allowing you to enjoy beautiful visuals from almost any angle.

Ultra-wide QHD for incredibly detailed images

The ultra-wide QHD of the Designo monitor features 2.5x the resolution of a Full HD display, so it provides 35% more onscreen space than other Full HD monitor of a similar size. The extra resolution makes multitasking more enjoyable and more efficient.

High contrast ratio for vibrant colors

The ultra-high 3000:1 contrast ratio of the Designo produces the brightest whites and the darkest black hues, delivering exceptionally distinct imagery.

Built-in Qi wireless charger

Messy wiring and misplaced chargers are a thing of the past with the Designo Curve MX34VQ. Its transparent base has a built-in Qi wireless charger that automatically charges Qi-compatible devices the moment they are placed on the base. The base has built-in LEDs and emits an aurora-like glow during charging.

Premium audio

Co-developed by Harman Kardon

The Designo Curve MX34VQ is designed for entertainment and it delivers theater-quality audio - thanks to integrated ASUS SonicMaster technology co-developed by Harman Kardon, a leader in infotainment and professional audio.

ASUS AudioWizard optimization

ASUS AudioWizard provides optimized audio settings to suit different types of content. It features four pre-set modes which can be accessed via the onscreen display menu.

Music Mode

Enhances bass and provides a wider audio range for different music genres.

Movie Mode

Enhances vocals and overall audio for a true theater-like audio experience.

Gaming Mode

Enhances in-game sound effects and vocals for a more immersive gaming experience.

User Mode

Manual mode that allows users to customize their audio settings.

Protect your eyes with ASUS Eye Care technology

ASUS blue light filter

Exclusive ASUS Ultra-Low Blue Light technology protects you from harmful blue light. It offers four blue-light filter settings that are easily accessed through the onscreen display menu via the hotkey.

ASUS Flicker-free technology

It's time to say goodbye to tired, strained eyes. The Designo Curve MX34VQ is your solution for minimizing eyestrain, headaches and eye fatigue that can result from long stints in front of the display. Certified by TÜV Rheinland laboratories, the Designo Curve MX34VQ includes ASUS Flicker-Free technology to help reduce onscreen flicker and blue light, giving you a more comfortable, movie-marathon-ready environment.

Manufacturer Part Number
MX34VQ
EAN/UPC
0889349494226,889349494226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size : Ultra-wide Screen 34” (86.43cm) 21:9
Panel Type : VA
True Resolution : 3440x1440
Display Viewing Area(HxV) : 797.22 x 333.72 mm
Display Surface Non-glare
Brightness(Max) : 300 cd/㎡
Contrast Ratio (Max) : 3000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 4ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Curved Panel : 1800R

Video Feature

Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter)
Picture-in-Picture : Yes
Picture-by-Picture :
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 8W x 2 Stereo RMS with ASUS SonicMaster and Harman Kardon® Technologies
AudioWizard Preset Sound modes : 4 Modes (Gaming mode / Movie mode / Music mode / User mode)

Convenient Hotkey

5-way OSD Navigation Joystick

I/O Ports

Signal Input : HDMI(v2.0) x3, DisplayPort 1.2
AV Audio Input : 3.5mm Mini-Jack

Signal Frequency

Digital Signal Frequency : 30~151 KHz(H) / 48~100Hz(V)

Power Consumption

Power ON Mode : <100W*
Power Saving Mode : < 0.5W
Power Off Mode : < 0.5W

Mechanical Design

Chassis Colors : Dark gray, Plasma copper
Tilt : +15°~-5°
Frameless Design : Yes
Qi wireless charger

Security

Kensington lock

Dimensions

Phys. Dimension with Stand (WxHxD) : 31.91 x 17.98 x 9.43 in
Box Dimension (WxHxD) : 37.28 x 22.99 x 11.61 in

Weight

Net Weight (Esti.): 18.51 lb
Gross Weight (Esti.): 29.76 lb

Accessories

Power cord
Power adapter
DisplayPort cable
Quick start guide
Acrylic LED light covers
HDMI cable
Warranty Card

Compliance and Standards

BSMI, CB, CCC, CE, CU, ErP, FCC, J-MOSS, KCC, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light

Note

1)Qi wireless charging
2)2016 Good Design Award, 2017 CES Innovation Award, 2017 iF Award
3)Adaptive Sync support range from 48Hz-100Hz