5060 Thin Client

WYSE 5060 THIN CLIENT

High-powered thin client

The Wyse 5060 is a highly efficient thin client with excellent multimedia capabilities and essential peripheral support, delivering an excellent virtual desktop experience, with extreme ease of use & management. It incorporates a high performance AMD 2.4GHz quad core processor and supports dual 4K displays for graphics-rich applications. The Wyse 5060 offers robust connectivity options with 6 USB ports, two of which are USB3.0, wired and wireless network connections.

Highly flexible with broad OS support

The Wyse 5060 offers enhanced security with Wyse ThinLinux or virus-resistant Wyse ThinOS operating systems to minimize viruses, malware, and patching. Additionally, it also supports Windows Embedded 7 Professional as well as Windows 10 IoT for local Windows applications, unified communications and peripheral support. The Wyse 5060 supports a variety of virtual desktop brokers including Citrix XenDesktop, VMware Horizon and Microsoft RDS, and meets a broad and diverse range of user, applications and operating requirements including optional PCoIP support that enables connection to Amazon WorkSpaces (AWS).

Easy to manage, highly scalable

The Wyse 5060 thin client is easily managed through Wyse Device Manager (WDM), Wyse Cloud Client Manager (CCM) and Microsoft’s System Center Configuration Manager (SCCM). Administration scales from just a few to tens of thousands of thin clients. For enhanced security, optional Advanced Threat Protection in the form of Dell Data Protection | Threat Defense offers proactive malware protection on both virtual desktops and WES endpoints themselves, respectively.

With Wyse thin clients, customers get access to a complete services portfolio including Deployment Services, ProSupport and Accidental Damage service, and with Dell business partners, end-to-end support throughout the product lifecycle.

Manufacturer Part Number
4DDNG
EAN/UPC
0884116268093,884116268093,0884116258810,884116258810
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Wyse 5060 thin client, BTX

Hard Drive

8GB SATA FLASH

Memory

4GB (1X4GB) 1600MHz DDR3L Memory

Power cord

System 3 ft PC (English)

Chassis Options

Wyse 5060, TPM

Operating System

Wyse ThinOS, English

SPL Warranty

3 Years, Return For Repair/Customer Pays Freight

Keyboard

Dell Multimedia Keyboard-KB216 Black (US English)

Mouse

Dell MS116 Wired Mouse Black

Wireless

Intel® Dual Band Wireless-AC 7265 2x2 + Bluetooth 4.0

Documentation

English and French, Shipping Docs

Placemat

Tech Sheet (English, French, Spanish, Brazilian Portuguese)

E Star

Energy Star Compliant

UPC Label

Print on Demand Label

Packaging

Shipping Material for System

Stand

Vertical stand

FGA Module

5060_8F4R_WIFI/US/BTS

Label

Regulatory Label, with WIFI

Power supply

65W AC Adapter

Base SKU

998-CHOR

Base Sku Class

S>002

Chassis

12148

Long Description

Wyse 5060 thin client, BTX|8GB SATA FLASH|4GB (1X4GB) 1600MHz DDR3L Memory|System 3 ft PC (English)|Wyse 5060, TPM|Wyse ThinOS, English|3 Years, Return For Repair/Customer Pays Freight

Box Dimensions

19.7X9.2X5.4

Box Weight

7.69

Minimum Order Quantity

32

Pallet Layer Quantity

32

Pallet Total Quantity

96