ThinkVision T22i-10 21.5 inch Wide FHD IPS Type Monitor

The ThinkVision T22i-10 monitor has a black and concise appearance with a full function ergonomic stand. It offers a clear display of 1920x1080 resolution with near edgeless IPS type screen, providing vivid images from a wide viewing angle.

With built-in power and the rich connectivity of VGA, HDMI and DP, T22i-10 satisfies diverse connection demand. T22i-10 also has 4 USB3.0 ports, including 1 with BC1.2, which offers quick charge to your USB devices.

Its full function stand supports lift, tilt, pivot CCW/CW 90 degree and swivel, which are all for your ease of use. ThinkVision T22i-10 is also certified by TUV Eye Comfort certification, which ensures the best care about your health when using this monitor. The ThinkVision T22i-10 continues the idea of energy saving and environmental protection of Lenovo. It has green features including white LED backlights, and is Energy-Star 7.0, EPEAT Gold, China Energy Label 2, and RoHS compliant.21.5-inch wide viewable image size
Native resolution of 1920 x 1080
Near edgeless wide viewing angle screen
Lift, Tilt, Pivot CCW/CW 900, Swivel stand for viewing comfort
Optional sound bar support
Support ThinkCentre TINY
Power consumption (typical/max): 20 watts/55 watts
TUV Eye comfort certification
Compliance with ENERGY STAR 7.0 requirements
Kensington Lock slot for security
Certified for Microsoft Windows 7/Windows 10
Meets 100 mm VESA standard1) for mounting

Manufacturer Part Number
61A9MAR1US
EAN/UPC
0190940597743,190940597743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number 61A9MAR1US
Other Information
Microsoft Windows 7 Microsoft Windows 10
Ship Group One monitor A stand and a base Information Flyer with warranty A VGA to VGA Cable(1.8m) A DP to DP Cable(1.8m) A HDMI cable (1.8m) for NA and LA only A Power Cord(1.8M) A USB 3.0 Cable(1.8M)
Brightness 250 cd/m2
Max Colors Built in Screen 16.7 Million
Connector HDMI 1.4,VGA+DP
Contrast Ratio 1000:1
Display Type FHD IPS LED Backlit
Maximum Resolution 1920x1080
Case Color --
Monitor Technology IPS
Native Resolution 1920x1080
Power Supply Type  Internal
Refresh Time 6
Refresh Time Units Milliseconds
Screen Illumination LED Backlight
Viewable Image Size Inches 21.5
Stand Lift Tilt Swivel Pivot
Swivel ±45°
Tilt -5~30 degrees
Recommended Resolution 1920 x 1080
Vertical Viewing Angle 178
Video Input VGA + HDMI 1.4 + DP1.2
Agency Approvals & Certifications RoHS,TCO7.0,China Energy Label 2,RoHS (China),Energy Star 7.0,EPEAT Gold
Maximum Operating Humidity 80
Maximum Operating Humidity Units %
Minimum Operating Humidity 10
Minimum Operating Humidity Units %
Maximum Operating Temperature 40
Maximum Operating Temperature Units C
Minimum Operating Temperature 0
Minimum Operating Temperature Units C
Depth Metric 251.9
Depth 251.9mm
Depth Metric Units mm
Depth (US) 9.9in
Height Metric 357.6
Height 357.6mm
Height Metric Units mm
Height (US) 14in
Max Operating Humidity + Units 80%
Min Operating Humidity + Units 10%
Max Operating Temperature + Units 40C
Min Operating Temperature + Units 0C
Weight US 10.8
Weight US Units lbs
Weight Metric 4.92
Weight Metric Units kg
Width Metric 489.7
Width 489.7mm
Width Metric Units mm
Width (US) 19.2in
Warranty Period Three Year
Warranty Type Customer Carry-in or Mail-in Rapid Replacement Service