Smart Pro RGB 650W Bronze Fully Modular

Thermaltake, as the pioneer who incorporates RGB lights into PSU, has launched the Thermaltake Smart Pro RGB Bronze Series, coming with a pre-installed, patented 256 Colors Riing 14 RGB fan with 5 lighting modes to choose from and built-in memory.

Featuring capacities ranging from 650W to 850W and 80 PLUS Bronze certification, Smart Pro RGB Bronze Series adopts the highest quality components and fully modular design that always accommodate any mainstream build under any circumstances. 

One Button to Your Desired Color

By pressing the RGB lighting button, the fan color can be switched among a 256 Color RGB Cycle with variants including Solid Red, Green, Blue, White, and a LED Off mode. The fan is also constructed with a built-in memory function, saving the color applied and insuring the same color selection every time you boot your PC.

Power Supply Fan Face-Up Placement for Better Cooling

With the face-up placement of the fan, users can freely gaze upon their patented circular 256 multi-colored RGB fan and at the same time obtaining additional performance by using the fan as a additional exhaust mechanism, repelling unwanted heat from your chassis. As the thermal image testing shown, the temperature of PSU and computer system will decrease around 3°C (5.4 °F) by placing PSU face-up.

Riing 14 RGB Fan with Concentrated Compression Fan Blade

The fan blade is designed for high static pressure requirements of demanding applications; the concentrated compression blade is engineered to focus the weaker, inner circle of air outward, allowing the outer section to pressurize the air. The fan blades are optimized to enhance static pressure for an impressive cooling performance. Hydraulic bearings for silent operation guarantee ultra-low noise, and the anti-vibration mounting system strengthens the product’s stability during operation. Moreover, In-mold injection anti-vibration rubber pads provide hassle-free usage for 80% protection coverage, including all four corners.

Ultra Quiet Smart Zero Fan

Smart Zero Fan ensures zero noise when the fan operates below approximately 10% working load to minimize audible noise.
The fan will operate when the power supply working load over 10%. A switch is provided for those who prefer the fan to spin constantly.

< 50 mV Low Ripple Noise

All ripples are lower than 50mV for high stability on +12V, +5V, or +3.3V from 0% to 100% load to ensure a high quality power supply. Low ripple noise will keep your performance-critical components, such as high-end graphics cards, to operate reliably for longer.

Strict Voltage Regulation < ±3%

The voltage regulation of the PSU is set to no more than ±3% for major rails to meet the greater performance. The strict voltage regulation of the Smart Pro RGB Bronze Series is better than Intel’s standard ±5% for major rails and ±10% for -12V.

High Quality Japanese 105°C/221°F Main Capacitor

High quality 105 °C (221 ° F) Japanese brand main capacitor which greatly improve the durability and offer the highest stability and reliability.

High Amperage Single +12V Rail & DC to DC Design

Smart Pro RGB 850W Bronze is equipped with a powerful single +12V rail, eliminating the limitations caused by voltage distributions, delivering the power your CPU and VGA demand in any situations. Besides, with DC to DC design, the unit optimizes maximum energy harvest for computer systems, providing the best compatibility, conversion efficiency and stable voltage output.

Manufacturer Part Number
PS-SPR-0650FPCBUS-R
EAN/UPC
0841163067192,841163067192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

P/N: PS-SPR-0650FPCBxx-R
Short P/N: SPR-0650F-R
Model: SPR-650AH3FSB-R
Type: ATX 12V v2.4 and EPS v2.92
Max. Output Capacity: 650W
Peak Output Capacity: 780W
Color: Black
Dimension ( W / H / D ): 150mm(W) x 86mm(H) x 170mm(D)
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: > 16msec at 75% load
Input current: 10A
Input Frequency Range: 50Hz - 60Hz
Input Voltage: 100V – 240V~
Operating Temperature: 0°C to + 40°C
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -40°C to + 70°C
Storage Humidity: 20% to 95%, non-condensing
Cooling System: 14cm hydraulic bearing fan
Efficiency: Meet 80 PLUS® Bronze at 115Vac input.
MTBF: 100,000 hrs minimum
Safety Approval: CE/cTUVus/TÜV SÜD/FCC/CCC/BSMI/EAC
Pin Connector: PCI-E 6+2pin x 4