HyperX Alloy FPS Mechanical Gaming Keyboard

HyperX™ Alloy FPS Mechanical Gaming Keyboard features a minimalistic, compact design that’s ideal for FPS gameplay. Its space-saving layout maximizes desktop space for FPS mouse movement while maintaining full functionality and easy portability for gaming on the go. The keyboard’s solid- steel frame is built for long-lasting durability and stability. Ultra-portable, HyperX Alloy FPS comes complete with a high-quality mesh travel pouch to store and protect the keyboard and accessories for tournaments, LAN events or wherever gaming takes you. The detachable, mini-USB braided power cord reduces storage bulk and potential cable damage. For high-precision, gaming-grade key contact and reliability, it features Cherry® MX mechanical keys that use Cherry’s pioneering Gold Crosspoint technology, the world’s leading mechanical key switch technology that was designed, developed and manufactured in Germany. Their self-cleaning gold contacts make them resistant to dust and dirt, and the keys have pressure-resistant metal alloy springs. The keys are guaranteed for 50 million key strokes per key with no loss of quality or responsiveness. HyperX Alloy FPS has a convenient USB charge port to keep your phone juiced and game mode to prevent accidental interruptions, 100-percent Anti-Ghosting and full N-key rollover functionality. Its HyperX red backlit keys offer dynamic lighting effects with six preset LED modes, and it comes with additional, visually striking red keycaps with added texture for maximum control and enhanced feel.

Manufacturer Part Number
HX-KB1RD1-NA/A1
EAN/UPC
0740617263183,740617263183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard

  • Switch: Cherry MX
  • Type: Mechanical
  • Backlight: Single color, Red
  • Light effects: 6 LED modes and 5 brightness levels
  • Connection type: USB 2.0 (2 USB connectors)
  • USB Passthrough: Yes (mobile phone charging only)
  • Polling rate: 1000Hz
  • Anti-ghosting: 100% anti-ghosting
  • Key Rollover: 6-key / N-key modes
  • Media control: Yes
  • Game Mode: Yes
Cable
  • Type: Detachable, braided
  • Length: 1.8m
Dimensions
  • Width: 441.65mm
  • Depth: 129.38mm
  • Height: 35.59mm
  • Weight (Keyboard and cable): 1049g