XBR-65X900E 65” Class (64.5” Diag) 4K HDR Ultra HD TV

X-TENDED DYNAMIC RANGE™ PRO
Reality revealed through exceptional contrast

Enjoy a beautiful night view, full of dazzling lights and deeper blacks. With up to five times the contrast of conventional LED TVs, dark scenes are darker and bright scenes brighter.

More detailed, more natural, more real

4K HDR Processor X1™

Like you're under the wave, waiting for the water to break over you, the 4K HDR Processor X1 reproduces every sparkling pattern and texture for incredible realism.

Uncover the detail with 4K HDR

4K High Dynamic Range

For the ultimate in picture quality, this TV pairs the brilliance of 4K clarity with the brightness, color, and detail of High Dynamic Range (HDR). Previously hidden areas of dark shadow and sunlight are now full of clarity and detail.

Life's brilliance, revealed with extra colors

TRILUMINOS™ Display

See vivid real-world colors all around you. A TRILUMINOS Display maps colors from a wider palette, faithfully reproducing every shade and hue in the umbrellas.

Designed to keep your focus on the picture

No distractions, just beautiful pictures. The narrow, exquisitely designed aluminum frame keeps you focused on the screen, while cables stay cleverly hidden at the back and the front.

Just talk, a fun way to explore new worlds

Find all the entertainment you can dream of, as fast as you can talk. With advanced voice control, this 4K Android TV™ brings you movies and TV shows from apps or broadcast in an instant.

TV How-to videos

Got questions about how to set up and use your TV? Or how to connect it to other equipment? Our video tutorials will take you through step by step.

Manufacturer Part Number
XBR65X900E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

What's In The Box

  • AC power adapter
  • AC Power Cord
  • Batteries
  • IR Blaster
  • Operating Instructions
  • Quick Setup Guide
  • Table Top Stand
  • Voice Remote Control

Model year

  • 2017

Screen Size (inch, measured diagonally)

  • 65" (64.5")
  • 163.9 cm

Dimension of TV without Stand (W x H x D)

  • 57 x 32 3/4 x 2 3/8" (1,447 x 830 x 60 mm)

Dimension of TV with Stand (W x H x D)

  • 57 x 35 1/4 x 10 1/4" (1,447 x 895 x 259 mm)

Dimension of TV with Floor Stand (W x H x D)

  • -

Dimension of Package Carton (W x H x D)

  • 61 1/4 x 37 5/8 x 7 5/8" (1,553 x 955 x 191 mm)

Stand Width

  • 19 3/4" (500 mm)

VESA® Hole Pitch(W x H)

  • 11 7/8 x 11 7/8 inch / 300 x 300 mm

Weight of TV without Stand

  • 48.5 lb (22 kg)

Weight of TV with Stand

  • 51.2 lb (23.2 kg)

Weight of TV with floor stand

  • -

Weight of Package Carton (Gross)

  • 72.7 lb / 33 kg

Wi-Fi Standard

  • Wi-Fi Certified 802.11a/b/g/n/ac

Ethernet inputs

  • 1 (Side)

Bluetooth profile support

  • Version 4.1; HID (mouse/keyboard connectivity)/HOGP (Low-energy device connectivity)/SPP (Serial Port Profile)/A2DP (stereo audio)34/AVRCP (AV remote control)4

Smartphone connectivity

  • Google Cast™
  • Photo Sharing Plus
  • Screen mirroring(Miracast™)
  • Video & TV SideView (iOS/Android)

RF (Terrestrial/Cable) Connection Input(s)

  • 1 (Side)

IF (satellite) input(s)

  • No

Component Video (Y/Pb/Pr) Input(s)

  • 1 (rear hybrid with composite)

Composite Video Input(s)

  • 2 (1 Side Analog Conversion/1 Rear Hybrid with Component)

RS-232C Input(s)

  • 1 (rear/mini jack)

HDMI inputs total

  • 4 (3 side/1 rear)

HDCP

  • HDCP2.2 (for HDMI™ 1/2/3/4)

HDMI-CEC

  • Yes

MHL

  • No

HDMI Audio Return Channel (ARC)

  • Yes

Digital Audio Output(s)

  • 1 (rear)

Audio/Headphone Output(s)

  • 1 (Side/Hybrid with Headphone and Subwoofer Out)

USB ports

  • 3 (side)

USB HDD Recording

  • No

USB drive format support

  • FAT16/FAT32/exFAT/NTFS

USB playback codecs

  • MPEG1:MPEG1/MPEG2PS:MPEG2/MPEG2TS(HDV,AVCHD):MPEG2,AVC/MP4(XAVC S):AVC,MPEG4,HEVC/AVI:Xvid,MotionJpeg/ASF(WMV):VC1/MOV:AVC,MPEG4,MotionJpeg/MKV:Xvid,AVC,MPEG4,VP8.HEVC/WEBM:VP8/3GPP:MPEG4,AVC/MP3/ASF(WMA)/WAV/MP4AAC/FLAC/JPEG

Display type

  • LCD

Display resolution (H x V, pixels)

  • 3840 x 2160

3D capability

  • No

Backlight type

  • Direct LED

Backlight dimming type

  • Local Dimming

HDR (High Dynamic Range) compatibility

  • Yes

Picture processor

  • 4K HDR Processor X1™

Clarity enhancement

  • 4K X-Reality™ PRO

Color enhancement

  • Live Color™ Technology
  • Super bit mapping™ 4K HDR
  • TRILUMINOS™ Display

Contrast enhancement

  • Dynamic Contrast Enhancer
  • Object-based HDR remaster
  • X-tended Dynamic Range™ PRO

Motion enhancer (Native Hz)

  • Motionflow™ XR 960 (native 120 Hz)

Video signal support

  • 1080p (60)/1080i (60)/720p (60)/480p/480i
  • 4096 x 2160p (24, 60 Hz), 3840 x 2160p (24, 30, 60 Hz), 1080p (30, 60 Hz), 1080/24p, 1080i (60 Hz), 720p (30, 60 Hz), 720/24p, 480p, 480i

Picture modes

  • Vivid,Standard,Custom,Theater Pro,Theater Home,Sports,Animation,Photo-Vivid,Photo-Standard,Photo-Custom,Game,Graphics

Audio Power Output

  • 10 W+10 W

Speaker Type

  • Bass Reflex Speaker

Dolby audio format support

  • Dolby™ Digital, Dolby™ Digital Plus, Dolby™ Pulse

DTS audio format support

  • DTS Digital Surround

FM Radio

  • No

Sound processing

  • ClearAudio+

Simulated surround sound

  • S-Force Front Surround

Sound modes

  • Standard,Theater,Live Football,Music

Operating System

  • Android™

On-board Storage (GB)

  • 16 GB

Display Language

  • ENGLISH/SPANISH/FRENCH

Text Input Language

  • BULGARIAN / CATALAN / CROATIAN / CZECH / DANISH / DUTCH / ENGLISH / ESTONIAN / FINNISH / FRENCH / GERMAN / GREEK / HUNGARIAN / ITALIAN / LATVIAN / LITHUANIAN / NORWEGIAN / POLISH / PORTUGUESE / ROMANIAN / RUSSIAN / SLOVAK / SLOVENIAN / SPANISH / SWEDISH / TURKISH / UKRAINIAN / THAI / VIETNAMESE / ARABIC / PERSIAN / JAPANESE

Content Bar

  • Yes

Voice Search

  • Yes

Electronic Program Guide (EPG)

  • Yes

Internet Browser

  • Opera (not pre-installed)

Application Store

  • Yes (Google Play Store)

On/Off Timer

  • Yes

Sleep Timer

  • Yes

Teletext

  • No

Twin Picture

  • No

Closed Captions (Analog/Digital)

  • (Analog)Closed Caption
  • (Digital)Closed Caption

Power Consumption (in Operation)

  • 212 W

ANNUAL POWER CONSUMPTION* 

  • 172 kWh/year

Power Consumption (in Standby)

  • 0.5 W

Power Consumption (Networked Standby Mode) – Terminals

  • -
  • -

Presence of lead 

  • No

Mercury content (mg)

  • -

Power Consumption (On Mode) for Energy Star 

  • -

Power Consumption (Standby Mode) for Energy Star 

  • -

Energy Star® compliant 

  • -

Power Requirements (voltage/frequency)

  • DC 24 V

Power Saving Mode/Back Light Off Mode

  • Yes

Dynamic Backlight Control 

  • Yes

Light Sensor

  • Yes

Frame color

  • Black

Stand design

  • Dark Silver Slate

Number of Tuners (Terrestrial/Cable)

  • 1(Digital/Analog)

Number of Tuners (Sat)

  • -

TV System (Analog)

  • M

Tuner Channel Coverage (Analog)

  • VHF: 2-13/UHF: 14-69/CATV: 1-135

TV System (Digital Terrestrial)

  • ATSC

Tuner Channel Coverage (Digital Terrestrial)

  • VHF: 2-13/UHF: 14-69

TV System (Digital Cable)

  • Clear QAM

Tuner Channel Coverage (Digital Cable)

  • CATV: 1-135

TV System (Digital Sat)

  • -

CI+

  • -