Premier SP580 SSD

If you want to give your notebook PC an SSD upgrade instead of going for a slower and less reliable mechanical HDD, ADATA now offers a truly affordable solution. The Premier SP580 utilizes a high-speed Marvell controller and supports intelligent SLC (single-level cell) caching to effectively enhance read/write performance. Featuring advanced LDPC ECC Engine (low density parity check error correcting code), the Premier SP580 ensures data integrity and improves data transfer quality. It supports high TBW (total bytes written) and DEVSLP (Device Sleep), helping you upgrade your notebook effortlessly with superior durability and power efficiency.

High Speed Design Boosts Performance

Featuring Marvell controllers, the Premier SP580 easily outperforms traditional HDDs with excellent performance in every task: boot up, installs, read, and write.

Lower Power Consumption plus Longer Battery Life

The Premier SP580 supports DEVSLP (Device Sleep) technology for better energy efficiency. This results in lower electricity costs and prolonged battery life. Compared to traditional HDDs, the Premier SP580 consumes just 0.5% of the power while in idle mode, and 50% less power during regular operation. For users who often travel or go on business trips, the Premier SP580 is a great partner with high mobility and power-saving abilities that go easy on notebook batteries.

The Light but Big Upgrade

The Premier SP580 is only 47g in weight, less than half a traditional 2.5" HDD. It also delivers every SSD advantage over HDDs, such as higher speed, lower power draw, less heat, and better shock resistance and durability. In addition, it supports data protection and error correction technologies for greater data integrity.

Extended Drive Longevity with High TBW

Total bytes written or TBW refers to the number of times an SSD can write its entire capacity in one lifespan. The Premier SP580's TBW rating outranks comparable models, meaning a longer-lasting SSD.

Advanced LDPC ECC Engine

Featuring advanced LDPC ECC Engine technology, the Premier SP580 offers great reliability with strong data protection and better durability than comparable products.

Intelligent SLC Caching

The intelligent SLC caching algorithm allows NAND Flash memory to operate in single-level cell mode and boosts read/write performance.

Easy SSD Management with SSD Toolbox

The free ADATA SSD Toolbox software suite makes it easy to quickly and conveniently configure, optimize, and monitor SSDs, from overall status to specific drive health and lifespan information.

Notebook SSD Disk Bay Spacer

The Premier SP580 is just 7mm thick - an easy fit in ultrabooks. A 2.5mm spacer is bundled for use in 9.5mm disk bays, allowing compatibility with virtually every notebook and desktop.

Manufacturer Part Number
ASP580SS3-120GM-C
EAN/UPC
4712366966253,0842243011029,842243011029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

capacity: 240GB
form factor: 2,5 "
NAND Flash: TLC
controller: Marvell
Dimensions (L x W x H): 100.45 x 69.85 x 7mm
mass: 47.5g
interface: SATA 6Gb / s
Sequential R / W power (max): 560Mb / s, 410MB / s
operating temperature: 0 ~ 70 ° C
storage temperature: -40 ~ 85 ° C
shock resistance: 1500G / 0.5ms
MTBF: 1,500,000 hours
guarantee: 3 years