Blackwidow Chroma V2 Keyboard

Multi-Award Winning Razer™ Mechanical Switches

Designed specifically for gaming, Razer Mechanical Switches actuate at an optimal distance, giving you speed and responsiveness like never before. Razer Mechanical Switches have been lauded as the new standard for all mechanical gaming keyboards since their introduction.

Engineered for durability

Razer Mechanical Switches have consistently proven themselves to be the best for gaming, delivering both top-notch performance and reliable durability without compromise. This very same Razer technology and design is now being manufactured in-house end to end, ensuring even stricter requirements are met for each switch produced, resulting in a life span of up to 80 million key strokes.

Razer CHROMA BACKLIGHTING WITH 16.8 MILLION CUSTOMIZABLE COLOR OPTIONS

The Razer BlackWidow Chroma V2 features individually programmable backlit keys with 16.8 million color options, all easily set through Razer Synapse. From preloaded lighting effects for different types of games, to your own custom uniquely programmed palette of colors, you can effortlessly enhance your gaming experience in a way that is unique only to you.

Ergonomic wrist rest For extended gaming comfort

Specially designed for the Razer BlackWidow Chroma V2, this wrist rest features ergonomics that ensure that no matter how intense your gaming marathons are, you’re always comfortable.

Manufacturer Part Number
RZ03-02030200-R3U1
EAN/UPC
0814855021789,814855021789
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Razer™ Mechanical Switches with 50g actuation force
  • 80 million keystroke life span
  • Chroma backlighting with 16.8 million customizable color options
  • Razer Synapse enabled
  • 10 key roll-over anti-ghosting
  • Fully programmable keys with on-the-fly macro recording
  • 5 additional dedicated macro keys
  • Gaming mode option
  • Audio-out/mic-in jacks
  • USB pass-through
  • 1000Hz Ultrapolling
  • Braided fiber cable
  • Approximate size: 475mm/18.72 in (Width) x 171mm/6.74 in (Height) x 39mm/1.54 in (Depth)
  • Approximate weight: 1500g/3.31lbs