AC600 High Power Wireless Dual Band USB Adapter

  • Maximized Range – High power and receive sensitivity to bring ultra-long transmission distance
  • Stronger Penetrability – Sustain reliable wireless connection even across multiple walls or floors
  • Ultimate Wi-Fi Speed – AC600 (150Mpbs on 2.4GHz band or 433Mbps on 5GHz band) wireless speed with the next generation Wi-Fi - 802.11ac
  • Dual Band Wireless – 2.4GHz and 5GHz band for flexible connectivity
  • Flexible Deployment – Equipped with a USB cradle for flexible deployment
  • WPS Button – Easy wireless security encryption at a push of the WPS button
  • Compatibility – Support Windows 10/8.1/8/7/XP 32/64bits, Mac OS X 10.6-10.11, Linux

Manufacturer Part Number
ARCHER T2UHP
EAN/UPC
0845973094836,845973094836
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface : Micro USB 2.0
Button : WPS
Wireless Standards : IEEE 802.11ac,IEEE 802.11a,IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Dimensions ( W x D x H ) : 71.3*50.7*18.4mm
Antenna Type : Detachable Omni Directional (RP-SMA)
Antenna Gain : 2.4-2.5GHz&5.15-5.85GHz:3.0dBi&6.0dBi

WIRELESS FEATURES

Frequency : 2.4-2.4835GHz&5.150-5.850GHz
Signal Rate : 5G Tx Up to 433Mbps&2.4G Tx Up to 150Mbps
5G Rx Up to 433Mbps&2.4G Rx Up to 150Mbps
Transmit Power : 2.4-2.5GHz:<20dBm&5.15-5.85GHz:<23dBm(EIRP, For countries using CE Standards)
<30dBm (EIRP, For countries using FCC Standards)
Wireless Modes : Ad-Hoc / Infrastructure mode
Wireless Security : Support 64/128 bit WEP,WPA/WPA2,WPA-PSK/WPA2-PSK,802.1x

OTHERS

Package Contents : A
rcher T2UHP
3dBi&6dBi Detachable Omni Directional Antennas
Resource CD
Quick Installation Guide
1.0m USB Extension Cable

System Requirements : Windows 10 (32/64bits),
Windows 8.1 (32/64bits),
Windows 8 (32/64bits),
Windows 7(32/64bits),
Windows XP(32/64bits)
Mac OS X10.7_10.11
Linux

Environment : Operating Temperature: 0~40℃ (32~104)
Storage Temperature: -40~70℃(-40~158)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing