Enjoy clear detailed imagery with Full HD resolution plus sharper action sequences with a 1ms response time and 144Hz refresh rate (compatible with all graphics cards in the market). And if you have an AMD graphics card, the 24-inch AOC G2460PF is compatible with AMD FreeSync™ technology to eliminate tearing, stuttering and input lag.
Note:
GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 24" / 61 cm
Aspect Ratio 16:9
Brightness 350 cd/m²
Contrast Ratio Dynamic 80M:1
Pixel Pitch(H) (V) 0.276
Display Area (H x V) 531.36 x 298.89
Viewing Angle (CR >= 10) 170/160
Response time 1ms
Color Black
SCANNING FREQUENCY
Scanning Frequency H: 30-83 Hz (30-160 Hz
DVI-D/DP) / V: 50-76 Hz
(50-146 Hz DVI-D/DP)
Pixel Frequency 330MHz
RESOLUTION
Maximum Resolution 1920x1080@144Hz:
DisplayPort / DVI Dual Link
Recommended Resolution 1920x1080@144Hz
Colors 16.7 Million
HDCP compatible Yes
CONNECTORS
D-Sub Yes
DVI Yes
HDMI 1x
USB 4x USB 2.0
MHL -
DisplayPort 1
POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 22.7W, Standby: 0.31W,
Off: 0.22W
Zero Power Switch Yes
OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
iCare Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Regulations Energystar 6
TCO 6
EPEAT Gold
TUV-GS
TUV-Bauart
CE
FCC
EAC
PVC/BRF Free
ISO Certified Production
RoHS compliant
EUP complient
Reach compliant
DIMENSIONS
Product with stand (W×H×D) 565.4x393.6(+130)x244.58
mm
Packaging (W×H×D) 693x423x187 mm
Weight 6.54 kg wo/packaging
8.55 kg w/packaging