VOID Surround Hybrid Stereo Gaming Headset with Dolby 7.1 USB Adapter - Carbon

Unrivaled Comfort.

Universally Compatible.

Purpose built for marathon gaming sessions. Powered by microfiber and memory foam. The Corsair Gaming VOID Surround headset features “true form” ear cups that wrap your ears in luxurious comfort for extended play sessions.

The Corsair Gaming VOID Surround Headset features a mobile connector that works with PlayStation 4, Xbox One, and mobile devices.

The included USB Dolby Headphone surround adapter unlocks genuine Dolby 7.1 for a supercharged experience on your PC, and the 50mm neodymium drivers produce staggering bass, scintillating highs, and towering dynamic range anywhere you play.

Genuine Dolby Headphone USB Adapter

The included USB Dolby Headphone surround adapter unlocks genuine Dolby 7.1 for PC.

Universal Compatibility

The mobile-compatible connector guarantees compatibility with PlayStation 4, Xbox One, tablets, and mobile devices.

Unlock legendary audio

Efficient 50mm neodymium drivers create staggering bass, scintillating highs, and towering dynamic range.

Embark on marathon gaming sessions

Microfiber-wrapped memory foam ear pads enable extended play.

Crystal clear voice communication

The noise-canceling microphone puts your voice in the spotlight—and nothing else.

Discord Certified

With Discord certification, you can play with the confidence that your VOID headset’s microphone and audio have been tested and evaluated to the highest of standards, ensuring clear communication and great sound – no matter the game you play.

Manufacturer Part Number
CA-9011146-NA
EAN/UPC
0843591089715,843591089715
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Contents and Specifications

Package contents

  • VOID Surround Hybrid Stereo Gaming Headset
  • Dolby Headphone 7.1 USB Adapter
  • Quick Start Guide

Compatibility

  • PC, PlayStation 4, Xbox One (with 3.5mm connector on controller – adapter may be required on older models), mobile and tablet
  • A PC running Windows 7, 8, or 10 is required for CUE software and Dolby Headphone functionality

Technical specifications

  • Headphones
    • Frequency Response: 20Hz to 20kHz
    • Impedance: 32k Ohms @ 1kHz
    • Sensitivity: 107dB (+/-3dB)
    • Drivers: 50mm
    • Connector: 4-pole 3.5mm

 

  • Microphone
    • Type: Unidirectional noise-cancelling with adjustable, rotating boom
    • Impedance: 2.2k Ohms
    • Frequency Response: 100Hz to 10kHz
    • Sensitivity: -38dB (+/-3dB)