GAME IN STYLE
Unlimited customization options and packed with exclusive gaming features, MSI PERFORMANCE GAMING motherboards offer the best possible gaming experience.
Z270I GAMING PRO CARBON AC
MINI BUT MIGHTY
MYSTIC LIGHT
PERSONALIZE YOUR GAMING RIG
Customize and set up your own color scheme with RGB Mystic Light. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!
MILLIONS OF MARVELOUS COLORS, GREAT SELECTION OF EFFECTS
With multiple colors available, you are the artist to create your own unique gaming rig. Done selecting colors? Choose between several LED effects to really make your system come alive and enjoy your personalized design!
EXTEND YOUR RGB EXPERIENCE WITH EASE
MSI's Mystic Light Extension pinheader provides an intuitive way to control additional RGB strips and other RGB peripherals added to a system, without needing a separate RGB controller. By simply connecting any 12V RGB LED strip to the 4-pin Mystic Light Extension RGB-strip header gamers can sync colors to any style they choose.
MYSTIC LIGHT SYNC:
SYNCHRONIZE YOUR LED EXPERIENCE
With the convenience of Mystic Light Sync, you can control RGB LED solutions from other brands, such as CPU coolers, keyboards and mice or RGB system fans.
GET STARTED WITH MYSTIC LIGHT
To use Mystic Light, download the latest version of the MSI Gaming App below. For remote control of Mystic Light, simply download the latest version of the Mystic Light App for your smartphone from the Google Play Store or the App Store.
SMARTPHONE & PC CONTROL
Create your own colorful masterpiece with ease. The easy to use Gaming APP is available on PC, phone and tablet. It offers remote control, simply using your smartphone or tablet. Make your PC look and feel brand new with any color you want with just a few clicks!
COOLING
STAY COOL WHILE GAMING
Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.
LOOKING COOL WHILE KEEPING COOL
High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.
FULLY CONTROLLABLE FAN HEADERS
MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.
Note:
CPU
• Supports 6th/7th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.
Chipset
• Intel® Z270 Chipset
Main Memory
• 2 x DDR4 memory slots, support up to 32GB*
- 7th processors support DDR4 3800(OC)/ 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz*
- 6th processors support DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400(OC)/ 2133 MHz*
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to www.msi.com for more information on compatible memory.
Slots
• 1 x PCIe 3.0 x16 slot
Onboard Graphics
• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz (7th CPU), 4096x2160@24Hz (6th CPU), 2560x1600@60Hz
• 1 x DisplayPort, supports a maximum resolution of 4096X2304@24Hz, 3840X2160@60Hz,1920X1200@60Hz
Storage
• Intel® Z270 Chipset
• 4 x SATA 6Gb/s ports
• 1 x M.2 slot (Key M)
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260 /2280 storage devices
- Intel® Optane™ Memory Ready
• Supports Intel® Smart Response Technology
RAID
• Intel® Z270 Chipset
• Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
USB
• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel
• Intel® Z270 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 Type-A ports on the back panel, 2 ports available through the internal USB connector)
- 4 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 2 ports available through the internal USB connector)
Audio
• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output
WLAN & Bluetooth
• Intel® Dual Band Wireless-AC 8265 module
- Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
- Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0, BLE, 4.2
LAN
• 1 x Intel® I219-V Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x RGB LED connector
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
Back Panel I/O Ports
- 1 x PS/2 mouse & keyboard combo port
- 2 x USB 2.0 ports
- 1 x DisplayPort
- 1 x HDMI™ port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 1 x LAN (RJ45) port
- 2 x USB 3.1 Gen1 Type-A ports
- 1 x Clear CMOS button
- 2 x antenna connectors
- 1 x Optical S/PDIF out connector
- 5 x OFC audio jacks
Dimension
• 6.7 in. x 6.7 in. (17.0 cm x 17.0 cm)
• Mini-ITX Form Factor
Mounting
• 4 mounting holes