K95 RGB PLATINUM Mechanical Gaming Keyboard — Cherry MX Speed — Gunmetal

COMPETE. DEFEAT. REPEAT.

K95 PLATINUM takes CORSAIR performance to another level. Unleash unreal performance with CHERRY MX mechanical switches. Store and playback complex macros and lighting effects to any key. Battle on a keyboard that can withstand a lifetime of use.

SET YOUR LAUNCH CODES

Assign complex in-game macros to any of the 6 dedicated macro keys. Textured so you can easily find them, contoured so you don’t accidentally press them.

CUSTOMIZATION AT THE SPEED OF LIGHT

K95 PLATINUM launches the CORSAIR best-in-class keyboards into another dimension of customization. Our iconic aircraft aluminum construction now features innovative LightEdge technology, so you can light up your mission control in spectacular full RGB.

TAKE YOUR SHOW ON THE ROAD

K95 PLATINUM is also great on the road. Take your CUE profiles on the go with 8MB on-board storage. This means more time getting your head in the game, and less time setting up.

FIGHT TO THE FINISH

Aircraft-grade anodized brushed aluminum frame

Built to withstand a lifetime of gaming. Lightweight and rugged durability, necessary for a keyboard that’s going to see a lot of action.

8MB on-board storage

Access up to three stored profiles on the go, completely independent of external software.

Dynamic multicolor backlighting with LightEdge

Deliver dynamic and vibrant lighting effects with virtually unlimited customization.

100% CHERRY MX RGB mechanical keyswitches

Unleash blistering speed with the durability of gold contact CHERRY MX mechanical keyswitches.

100% anti-ghosting with full key rollover

Ensure your commands and simultaneous keystrokes always register the way you intend.

Detachable, dual-sided soft-touch wrist rest

The comfort to enhance your gameplay during marathon gaming sessions. Choose between two different surfaces for optimal comfort.

Manufacturer Part Number
CH-9127114-NA
EAN/UPC
0843591096928,843591096928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Two years

Weight

1.324kg

Key Switches

Cherry® MX RGB Speed

Keyboard Backlighting

RGB

Dimensions

465mm x 171mm x 36mm

Macro Keys

6 dedicated G-keys

Report Rate

Up to 1ms

Matrix

100% anti-ghosting with full key rollover on USB

Keyboard Size

Extended

On-board Memory

Yes

Media Keys

Six dedicated multimedia keys, incl. Volume Up/Down roller

Wrist Rest

Full length, detachable, dual-sided with soft touch finish

CUE Software

Enabled

Cable Type

Braided Fiber

WIN Lock

Yes

Keyboard Layout

NA