Scimitar PRO RGB Optical MOBA/MMO Gaming Mouse — Black

Supercharge your MOBA and MMO Gameplay

The SCIMITAR PRO RGB gaming mouse advances your game with custom 16000 DPI optical sensor, on-board profile storage with hardware macro playback and pro-proven Key Slider™ macro button control system.

Exclusive Key Slider™ System

Adjust button positions up to 8mm and securely lock them into place with a patent-pending macro control system that keeps every key within reach for any playstyle. Textured side button keycaps enhance grip and feel for consistent, tactile feedback and precision control.

Refined Button Design

The 12 mechanical side buttons are designed to pro player specifications for consistent tactile feedback and precise actuation. Textured side button keycaps provide enhanced grip and feel.

Take Your Game on the Road

As long as you have your mouse, you have your preferred settings. Three predefined MMO/MOBA profiles or create your own profile with custom actions and lighting effects.

Zero In On Your Target

Make every move count with an ultra-accurate, 16000 dpi high-speed tracking engine that allows settings down to 1 DPI steps and fine-tuning to virtually any mouse pad.

Fully Optimized

Tune the SCIMITAR PRO to your mousepad surface for optimal sensor precision and responsiveness.

Dynamic Multicolor Backlighting

Immerse yourself in the game with customizable lighting across 4 different zones for nearly unlimited lighting adjustability.

Compatible with CUE

Program custom MMO timer countdowns, double macros, DPI matrices, and more.

Manufacturer Part Number
CH-9304111-NA
EAN/UPC
0843591089012,843591089012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Two years

DPI

1 dpi - 16000 dpi

Sensor Type

Optical

Mouse Backlighting

4 Zone RGB

Programmable Buttons

17

Report Rate

Selectable 1000Hz/500Hz/250Hz/125Hz

On-board Memory

Yes

Weight

147g

Mouse Feet

Extra Large PTFE

CUE Software

Enabled

Cable

1.8m Braided Fiber

Game Type

MOBA, MMO

Dimensions

119.4mm x 77mm x 42.4mm