GX800VH-XS79K Notebook

ROG GX800

DEFY CONVENTION. CHANGE THE GAME.
DUAL GRAPHICS. LIQUID-COOLED. REAL 4K UHD GAMING.

We created ROG GX800 with the goal of giving you a laptop that delivers uncompromised desktop-like gaming. ROG GX800 features Windows 10 Professional, a NVIDIA® GeForce®GTX 1080 SLI for unmatched 4K UHD visuals, and an exclusive liquid-cooling dock for extreme overclocking of the graphics cards, CPU and DRAM. ROG GX800 pushes the performance envelope, with the MechTAG (Mechanical Tactile Advanced Gaming) keyboard putting all this power at your hands. It features mechanical switches and customizable RGB LED-backlit keys.

EXPERIENCE ULTIMATE POWER

ROG GX800 is the world’s most powerful Windows 10 Professional gaming laptop and features an innovative liquid-cooling dock, the latest Intel® Core i7 (‘Kaby Lake’) processor, NVIDIA® GeForce® GTX 1080 SLI and 660W of power for desktop-levels of performance. This potent combination gives you the performance required for real 4K UHD gaming – so you experience high quality visuals and exceptional system stability.

DRIVING INNOVATION WITH NVIDIA®GEFORCE®GTX 1080 SLI GRAPHICS

ROG GX800 features the latest NVIDIA® SLI graphics cards to give you silky-smooth gameplay and detailed gaming environments. ROG GX800 draws you into vast virtual worlds with the fastest frame rates imaginable and visuals that are rendered down to the smallest detail. It is a real gaming beast that goes into battle with two 330W power adapters, and delivers a performance that puts other SLI-equipped gaming notebooks to shame. All this makes ROG GX800 a formidable gaming platform that outguns all others like it. Get ready to make a statement in the gaming arena.

UPGRADED LIQUID-COOLING DOCK FOR UNRIVALED DESKTOP-GRADE GAMING

ROG GX800 features an updated version of ROG GX700’s Hydro Overclocking System to cool the CPU and graphics cards, and has two 330W power adapters to give you an even greater performance boost. The Hydro Overclocking System ensures superior overclocking performance, and helps to release the heat generated by the twin GTX 1080 graphics cards and 660W power supply. Coolant is pumped and circulated around ROG GX800’s CPU and the two graphics cards. It then returns to the cooling module, where two radiators help to dissipate heat. A ROG-proprietary connection between the cooling module and ROG GX800 ensures that the coolant flows smoothly between the two without leaking.

In 3DMark 11 (Performance) graphics and Fire Strike Ultra benchmark tests, the Hydro Overclocking System-equipped ROG GX800 achieved scores 76% higher than other gaming laptops in the market, and even delivered more than triple the performance of NVIDIA GTX 980-powered gaming laptops. And as ROG GX800 is already factory-overclocked, it can only get better — giving you unrivaled overclocking potential at home and top-notch performance when you’re on the go.

THE WORLD’S FIRST 18-INCHREAL 4K UHD GAMING LAPTOP

The 18-inch ROG GX800 is the world’s first gaming laptop to provide real 4K UHD gameplay with NVIDIA G-SYNC Technology. The Hydro Overclocking System gives ROG GX800 superior cooling for real 4K UHD gaming so you experience more realistic visuals, and smoother and faster frame rates. When compared with gaming laptops featuring a single GPU, ROG GX800 gives you double the frame rate and more detailed visuals for truly immersive gaming, even at ultra-settings.

Manufacturer Part Number
GX800VH-XS79K
EAN/UPC
0889349633588,889349633588
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 7820HK Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
Chipset
  • Intel® CM238 Express Chipset
Memory
  • DDR4 2800MHz SDRAM, up to 64 GB SDRAM
Display
  • 18.4" (16:9) LED backlit UHD (3840x2160) Anti-Glare Panel with 100% Adobe with G-Sync
Graphic
  • NVIDIA GeForce GTX 1080 SLI , with 16GB VRAM
Storage
  • Solid State Drives:
  • 1.5TB PCIE Gen3X4 SSD (RAID0)
Keyboard
  • Mechanical KeyboardW/ROG AURA
Card Reader
  • Multi-format card reader (SD/MMC)
WebCam
  • HD Web Camera
Networking
  • Wi-Fi
  • Integrated 802.11b/g/n 
  • Integrated 802.11 AC 
  • Bluetooth
  • Built-in Bluetooth V4.1 
  • External Antenna
Interface
  • 1 x Microphone-in jack
  • 1 x Headphone-out jack (SPDIF)
  • 1 x Type C USB3.1 (GEN2) Thunderbolt
  • 1 x Type A USB3.0 (USB3.1 GEN1) 
  • 3 x Type A USB3.0 (USB3.1 GEN1) 
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x Docking port (HOT swap)
  • 1 x mini Display Port
  • 1 x micro SDXC card reader 
Audio
  • Built-in Stereo 3 W Speakers And Microphone
  • ASUS Sonic Studio
Battery
  • 8 Cells 71 Whrs Battery
Power Adapter
  • Output :
  • 19.5 V DC, 16.9 A, 330 W
  • 19.5 V DC, 16.9 A, 330 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • 3/ 2 pin compact power supply system
Dimensions
  • NB:
  • 18.03 x 13.30 x 1.78 inch (WxDxH) 
  • Dock: (Thermal Dock)
  • 14.13 x 16.45 x 5.23 inch (WxDxH)
Weight
  • NB:
  • 12.56 lbs with Battery
  • Dock: (Thermal Dock)
  • 10.36 lbs
Security
  • Kensington lock
VR
  • VR Ready
Gaming Series
  • GX Series
Note
  • Please contact customer service before swapping or updating the hardware configuration.