Z270 GAMING PRO CARBON Desktop Motherboard

GAME IN STYLE

Unlimited customization options and packed with exclusive gaming features, MSI PERFORMANCE GAMING motherboards offer the best possible gaming experience. 

Z270 GAMING PRO CARBON

EXCEPTIONAL BY DESIGN

  • GAMING Device Port
  • Lightning USB 3.1 Gen2
  • VR Boost
  • Intel® GAMING LAN
  • Golden audio jacks with S/PDIF
  • Mystic Light RGB IO cover & heatsink
  • Change up to 16.8 million colors & 17 LED effects
  • Gaming heatsinks with CARBON
  • Leading heatsink design, for maximum cooling
  • DDR4 Boost with Steel Armor
  • Optimized traces and isolated memory circuitry
  • PCI-E Steel Armor
  • Protecting VGA cards against bending and EMI
  • Turbo M.2 with Steel Armor
  • NVMe support, up to 32 Gb/s using PCI-Express Gen3 x4
  • M.2 Shield, ready for Intel® Optane memory
  • Thermal enhancement for M.2 devices for best performance
  • Audio Boost 4 with amplifier
  • Optimized gaming audio using best components, with Nahimic 2

COOLING

STAY COOL WHILE GAMING

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.

LOOKING COOL WHILE KEEPING COOL

High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.

FULLY CONTROLLABLE FAN HEADERS

MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.

DC OR PWM MODE WITH HYSTERESIS

MSI fan headers running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.

TOTAL CONTROL IN BIOS AND SOFTWARE

Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.

OPTIMIZED FOR WATER COOLING

Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.

WATERPUMP HEADER

  • Up to 2A supported
  • Speed control from BIOS and OS

GAMING FEATURES

YOUR IN-GAME ADVANTAGE

Outsmart and outperform your opponents in-game using an array of unique MSI GAMING tools. Clever hardware & software tools, created to keep you one step ahead of the competition and boost your skills.

TOTAL FREEDOM, MAXIMUM EASE

Easily program your most-used commands and execute them with a single keystroke. You’re free to choose any key you want, so choose wisely.

GAMING HOTKEY

Simply assign functions to any key whether to launch your favorite games, load profiles or do real-time overclocking with the push of a single button. The possibilities are endless!

User-friendly, easy-to-use application

Launch your favorite game with a single button

Manufacturer Part Number
Z270 GAMING PRO CARBON
EAN/UPC
0824142138397,824142138397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th/7th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.

Chipset

• Intel® Z270 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB*
- 7th Gen processors support DDR4 3800(OC)/ 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz*
- 6th Gen processors support DDR4 3800(OC)/ 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400(OC)/ 2133 MHz*
• Dual channel memory architecture
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer www.msi.com for more information on compatible memory.

Slots

• 3 x PCIe 3.0 x16 slots (support x16/x0/x4, x8/x8/x4 modes)
• 3 x PCIe 3.0 x1 slots 

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz(7th CPU), 4096x2160@24Hz(6th CPU), 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz 

Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology
  
Storage

• Intel® Z270 Chipset
• 6x SATA 6Gb/s ports*
• 2x M.2 slots (Key M)
- Support up to PCIe 3.0 x4 and SATA 6Gb/s ƒ- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host Card**
- M2_1 slot supports 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports 2242/ 2260 /2280 storage devices
ƒ Intel® Optane™ Memory Ready for all M.2 slots
• Supports Intel® Smart Response Technology for Intel Core™ processors

* M.2 and SATA ports combination details please refer user manual.
** The Turbo U.2 Host Card is not included, please purchase separately.

RAID

• Intel® Z270 Chipset
• Supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices
• Supports RAID 0 and RAID1 for M.2 PCIe storage devices*
* M.2 PCIe RAID volume can be created with M.2 GENIE. Please refer user manual for details about M.2 GENIE.

USB

• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
ƒ- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• Intel® Z270 Chipset
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN 

• 1 x Intel® I219-V Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water pump fan connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x RGB LED connector
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x DVI-D port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor

Mounting

• 9 mounting holes