PowerEdge R630 Server

PowerEdge R630

With computing capability previously only seen in 2U servers, the ultra-dense PowerEdge R630 two-socket 1U rack server delivers an impressive solution for virtualization environments, large business applications or transactional databases. 

The PowerEdge R630 server is versatile and highly configurable for a variety of solutions, delivering the latest Intel ® Xeon ® processor E5-2600 v4 product family, 24 DIMMs of high-performance DDR4 memory and a broad range of local storage options.

Deliver peak performance

With up to 24 DIMMs of memory, and configured with up to 10 2.5” drives, the R630 can provide a dense, resource-rich midsize virtualization environment to drive business Intelligence applications, from customer relationship management (CRM) to enterprise-resource planning (ERP), while it saves on space, energy and capital costs.

You can also increase the speed of data access using up to four NVMe PCIe Express Flash devices with Fluid Cache technology – and share that caching advantage across other networked servers.

Maximize operational efficiency

Quickly and securely monitor or modify critical server settings “at the box” with the iDRAC Quick Sync bezel with embedded near field communication (NFC) capability. Use a handheld device with the bezel to quickly check system health details, and use iDRAC Direct to easily deploy or modify settings across multiple servers with a USB key or laptop, eliminating the potential for configuration errors.

Innovative management with intelligent automation

The Dell OpenManage systems management portfolio includes innovative solutions that simplify and automate essential server lifecycle management tasks – making IT operations more efficient and Dell servers the most productive, reliable and cost effective. Leveraging the incomparable agent-free capabilities of the PowerEdge embedded integrated Dell Remote Access Controller (IDRAC) with Lifecycle Controller technology, server deployment, configuration and updates are streamlined across the OpenManage portfolio and through integration with third-party management solutions.

Monitoring and control of Dell and third-party data center hardware is provided by OpenManage Essentials and with anytime, anywhere mobile access, through OpenManage Mobile. OpenManage Essentials now also delivers Server Configuration Management capabilities that automate one-many PowerEdge bare-metal server and OS deployments, quick and consistent replication of configurations and ensure compliance to a predefined baseline with automated drift detection.

Manufacturer Part Number
4ER6301202AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Xeon® E5-2620 v4 2.1GHz,20M Cache,8.0GT/s QPI,Turbo,HT,8C/16T (85W) MaxMem 2133MHz

Operating System

  • No Operating System

Memory

  • 16GB RDIMM, 2400MT/s, Dual Rank, x8 Data Width

RAID

  • C10: Unconfigured RAID for H330/H730/H730P (1-24 HDDs or SSDs)

Hard Drive

  • 120GB Solid State Drive SATA Boot MLC 6Gbps 2.5in Hot-plug Drive,13G

Warranty

  • 3 Yrs Next Business Day Onsite Service

Optical Drive

  • No Internal Optical Drive for 8 HDD Chassis