PRO B250 PC MATE Desktop Motherboard

MAKING YOUR LIFE EASIER IS OUR BUSINESS

Combining quality you can rely on with top performance and clever business solutions are key aspects of the MSI PRO SERIES motherboards. Engineered to gratify even the most demanding professional, these motherboards will fit in any PC. Making your life easier and supporting your business with super stable, reliable and long-lasting top performance.

COOLING
STAY COOL

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system to the max.

FULLY CONTROLLABLE FAN HEADERS

MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.

DC OR PWM MODE WITH HYSTERESIS

MSI fan headers automatically detect fans running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.

TOTAL CONTROL IN BIOS AND SOFTWARE

Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.

OPTIMIZED FOR WATER COOLING

Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.

WATERPUMP HEADER

  • Up to 2A supported
  • Speed control from BIOS and OS

DISPLAY
ENJOY THE LATEST VIDEO STANDARDS

Supporting the latest display connectors for new technologies (OLED, HDR) and legacy connectors for beamers, MSI motherboards are designed to make life easier for any professional user.

LEGACY DVI / VGA VIDEO SUPPORT

To support professional monitors, TV's, beamers and other displays, this MSI motherboard features DVI and a VGA video output. No matter what screen type you want to connect, using a dedicated graphics card or an onboard connector, MSI motherboards have you covered.

4K UHD

Enjoy awesome 4K UHD (2160p ultra-high definition) video playback with MSI motherboards.

AUDIO
PROFESSIONAL SOUND QUALITY

Get the most immersive sound experience. MSI Audio Boost delivers the highest sound quality through the use of premium quality audio components. This lets you enjoy breathtaking, game-changing sound to create the most dynamic soundscapes.

AMPLIFY YOUR GAME WITH AUDIO BOOST

Built on years of experience in building motherboards dedicated to giving gamers true Hi-Fi sound. Audio Boost has developed into a high quality audio unit, offering a clear advantage over your opponents when gaming. Locate your enemies with your eyes closed using Audio Boost.

ISOLATED AUDIO DESIGN WITH LED BORDER

Audio Boost operates like a dedicated soundcard by being physically isolated from the rest of the motherboard circuitry to ensure the purest audio signal possible. A bright border illuminated by LEDs showcases and protects the Hi-Fi audio unit.

SEPARATED AUDIO LAYERS FOR CLEAN LEFT & RIGHT CHANNELS

Using separated layers in the PCB ensures equally pristine sound quality for both left and right audio channels.

Manufacturer Part Number
B250 PC MATE
EAN/UPC
0824142138311,824142138311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th/7th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.

Chipset

• Intel® B250 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- 7th Gen processors support DDR4 2400/ 2133 MHz*
- 6th Gen processors support DDR4 2133 MHz*
• Dual channel memory architecture
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer www.msi.com for more information on compatible memory.

Slots

• 2 x PCIe 3.0 x16 slots (supports x16/x4 mode)*
• 3 x PCIe 3.0 x1 slots**
• 1 x PCI slot

* The PCI_E4 slot will be unavailable when an M.2 PCIe SSD module has been installed in the M.2_2 slot.
** The PCI_E2/ PCI_E5 slot will be unavailable when an expansion card has been installed in the PCI_E3/ PCI1 slot.

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz(7th CPU), 4096x2160@24Hz(6th CPU), 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology

Storage

• Intel® B250 Chipset
• 6 x SATA 6Gb/s ports*
• 2 x M.2 slots (Key M)
- Support up to PCIe 3.0 x4 and SATA 6Gb/s
- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host Card**
- M2_1 slot supports 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports 2242/ 2260 /2280 storage devices
- Intel® Optane™ Memory Ready
• Supports Intel® Smart Response Technology for Intel Core™ processors (optional)

* M.2 and SATA ports maximum support 2x M.2 PCIe SSDs + 6x SATA HDDs. Please refer to the manual for M.2 slots with examples of various combination possibilities.
** The Turbo U.2 Host Card is not included, please purchase separately.

USB

• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
ƒ- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• Intel® B250 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 2 ports available through the internal USB connector) (optional)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)

Audio

• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio

LAN 

• 1 x Intel® I219-V Gigabit LAN controller 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 1x USB 3.1 Gen1 connectors (support additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water pump fan connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x TBT connector
- 1 x Clear CMOS jumper 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 3 x audio jacks

Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor

Mounting

• 9 mounting holes