Game in Style
The latest MSI PERFORMANCE GAMING motherboards usher in a new era of gaming and personalization. Featuring a unique look and feel, unlimited customization options and packed with more exclusive gaming features than ever, these GAMING motherboards are sure to offer you the best possible game experience.
B250M GAMING PRO
Serious Gaming
The B250M GAMING PRO motherboard comes with a free MSI DSB1 GAMING Mouse, located in the box. This mouse comes with a gaming grade optical sensor and eight 2 gram weights to suit variety of games.
MYSTIC LIGHT
PERSONALIZE YOUR GAMING RIG
Customize and set up your own color scheme with RGB Mystic Light Sync. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!
COOLING
STAY COOL WHILE GAMING
Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.
GAMING FEATURES
YOUR IN-GAME ADVANTAGE
Outsmart and outperform your opponents in-game using an array of unique MSI GAMING tools. Clever hardware & software tools, created to keep you one step ahead of the competition and boost your skills.
STORAGE
BE THE FIRST ON THE BATTLEFIELD
This MSI GAMING motherboard supports all the latest storage standards. This allows you to connect any ultra-fast storage device, giving you in-game benefits. Start games faster, load levels faster and have a real advantage over your enemies.
VR
IMMERSE YOURSELF INTO VIRTUAL WORLDS
Integrating the very best of cutting edge technologies on MSI hardware provides a smooth VR ride. Through joint efforts with major VR brands, combined with unique MSI features geared to VR, MSI brings gamers and VR professionals a vivid and realistic experience in which content truly comes alive.
AUDIO
SOUND THAT PULLS YOU INTO THE GAME
Get the most immersive sound experience when gaming. MSI Audio Boost delivers the highest sound quality through the use of premium quality audio components. This lets you enjoy breathtaking, game-changing sound to create the most exciting gameplay.
GAMING LAN
DOMINATE THE GAME WITH THE LOWEST LATENCY
Get ready to crush your enemies on the battlefield with MSI GAMING LAN. Featuring the highest quality components tuned to deliver the best online gaming experience without lag.
MEMORY
UNMATCHED MEMORY PERFORMANCE
MSI motherboards are crammed with features to fuel your gaming rig's memory with more speed, higher overclockability and increased stability.
Note:
CPU
• Supports 6th/ 7th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.
Chipset
• Intel® B250 Chipset
Main Memory
• 2 x DDR4 memory slots, support up to 32GB
- 7th Gen processors support DDR4 2400/ 2133 MHz*
- 6th Gen processors support DDR4 2133 MHz*
• Dual channel memory architecture
Slots
• 1 x PCIe 3.0 x16 slot (supports x16 mode)
• 2 x PCIe 3.0 x1 slots
Onboard Graphics
• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz(7th CPU), 4096x2160@24Hz(6th CPU), 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz
Storage
• Intel® B250 Chipset
• 6 x SATA 6Gb/s ports
• 1x M.2 slot (Key M)*
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260 /2280 storage devices
- Intel® Optane™ Memory Ready
- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host Card**
*The SATA1 connector will be unavailable when an M.2 SSD module has been installed in the M.2_1 slot.
** The Turbo U.2 Host Card is not included, please purchase separately.
USB
• Intel® B250 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (3 Type-A & 1 Type-C ports on the back panel, 2 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)
Audio
• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio
LAN
• 1 x Intel® I219-V Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x RGB LED connecotr
- 1 x Clear CMOS jumper
Back Panel I/O Ports
- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 2 x USB 2.0 Type-A ports
- 3 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen1 Type-C port
- 1 x LAN (RJ45) port
- 3 x audio jacks
Dimension
• 9.6 in. x 8.1 in. (24.3 cm x 20.6 cm)
• m-ATX Form Factor
Mounting
• 6 mounting holes