B250I GAMING PRO AC Desktop Motherboard

GAME IN STYLE

Unlimited customization options and packed with exclusive gaming features, MSI PERFORMANCE GAMING motherboards offer the best possible gaming experience.

COOLING
STAY COOL WHILE GAMING

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.

LOOKING COOL WHILE KEEPING COOL

High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable at the best performance during long gaming sessions.

FULLY CONTROLLABLE FAN HEADERS

MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.

DC OR PWM MODE WITH HYSTERESIS

MSI fan headers running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.

TOTAL CONTROL IN BIOS AND SOFTWARE

Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.

OPTIMIZED FOR WATER COOLING

Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.

WATERPUMP HEADER

  • Up to 2A supported
  • Speed control from BIOS and OS

GAMING FEATURES
YOUR IN-GAME ADVANTAGE

Outsmart and outperform your opponents in-game using an array of unique MSI GAMING tools. Clever hardware & software tools, created to keep you one step ahead of the competition and boost your skills.

TOTAL FREEDOM, MAXIMUM EASE

Easily program your most-used commands and execute them with a single keystroke. You’re free to choose any key you want, so choose wisely.

GAMING HOTKEY

Simply assign functions to any key whether to launch your favorite games, load profiles or do real-time overclocking with the push of a single button. The possibilities are endless!

User-friendly, easy-to-use application

Launch your favorite game with a single button

DEDICATED PORT FOR GAMING PERIPHERALS

The GAMING Device Port is optimized to deliver the best connectivity for high-end gaming peripherals to fully utilize their features and responsiveness. Customize your mouse DPI to enhance accuracy or program macro combinations using the easy-to-use Mouse Master software to perform multiple commands with just one click.

GAMING BENEFITS

  • 3x more gold than regular connectors for the best signal
  • 10x longer lifetime when plugging/un-plugging
  • More responsive, more precise movements
  • Customizable mouse settings
  • No keypress left behind with n-key rollover

A DIFFERENT VIEW ON GAMING

MSI Dragon Eye allows you to watch a YouTube video or Twitch Stream while playing a game simultaneously. Simply add a link or stream to the Dragon Eye application and select the size, position, volume and transparency and start gaming. The hotkeys allow you to start/pause your video or set the volume.

Manufacturer Part Number
B250I GAMING PRO AC
EAN/UPC
0824142140413,824142140413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 7th/ 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.

Chipset

• Intel® B250 Chipset

Main Memory

• 2 x DDR4 memory slots, support up to 32GB
- 7th Gen processors support DDR4 2400/ 2133 MHz*
- 6th Gen processors support DDR4 2133 MHz*
• Dual channel memory architecture
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer www.msi.com for more information on compatible memory.s
* DDR4 memory modules can only run at maximum of 2400 MHz for 7th Gen processors and 2133 MHz for 6th Gen processors on XMP mode.

Slots

• 1 x PCIe 3.0 x16 slots
• 1 x M.2 Wi-Fi/ Bluetooth® module vertical slot (Key E)

Storage

• Intel® B250 Chipset
• 4 x SATA 6Gb/s ports*
• 1 x M.2 slot (Key M slot on the bottom of the motherboard)
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260 /2280 storage devices
- Intel® Optane™ Memory Ready
* The SATA1 connector will be unavailable when an M.2 SATA SSD module has been installed in the M.2_2 slot.

USB

• Intel® B250 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
ƒ- 4 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connector)

Audio

• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio

WLAN & Bluetooth

• Wi-Fi/ Bluetooth® expansion module with Intel® Dual Band Wireless-AC 8265 chip
- Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
- Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0, BLE, 4.2

LAN• 1 x Realtek RTL8111H Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connector
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x LED connecotr
- 1 x Clear CMOS jumper

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 2 x antenna connectors
- 1 x DVI-D port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 3 x audio jacks

Dimension

• 6.7 in. x 6.7 in. (17 cm x 17 cm)
• Mini-ITX Factor

Mounting

• 4 mounting holes