Z270 SLI Desktop Motherboard

MAKING YOUR LIFE EASIER IS OUR BUSINESS

Combining quality you can rely on with top performance and clever business solutions are key aspects of the MSI PRO SERIES motherboards. Engineered to gratify even the most demanding professional, these motherboards will fit in any PC. Making your life easier and supporting your business with super stable, reliable and long-lasting top performance.

COOLING
STAY COOL

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system to the max.

LOOKING COOL WHILE KEEPING COOL

High quality materials and smart fan optimizations contribute to cooling all essential components, which is key to making sure your system runs stable and delivers the best performance at all times.

FULLY CONTROLLABLE FAN HEADERS

MSI motherboards let you manage speeds and temperatures for all your system and CPU fans, giving you full control to set up a cool & silent system. The fan headers are conveniently placed with the most popular CPU coolers in mind.

DC OR PWM MODE WITH HYSTERESIS

MSI fan headers automatically detect fans running in DC or PWM mode for optimal tuning of fan speeds and silence. Hysteresis also makes your fans spin up fluently to make sure your system stays silent, no matter what.

TOTAL CONTROL IN BIOS AND SOFTWARE

Total Fan Control allows you to take control of your fans and check your primary system characteristics in a simplified graphical interface. You can also set up to 4 temperature targets for CPU and motherboard, which will adjust the fan speeds automatically.

OPTIMIZED FOR WATER COOLING

Designed to support the most popular All-In-One & custom water cooling solutions on the market. A dedicated water pump PIN header supports up to 2 amp, giving you full control of the water pump speed. A clearly marked ‘keep-out-zone’ allows for easy and safe installation and a perfect fit.

WATERPUMP HEADER

  • Up to 2A supported
  • Speed control from BIOS and OS

DISPLAY
ENJOY THE LATEST VIDEO STANDARDS

Supporting the latest display connectors for new technologies (OLED, HDR) and legacy connectors for beamers, MSI motherboards are designed to make life easier for any professional user.

WANT MORE PERFORMANCE? TRY MULTI GPU!

Gaming enthusiasts are always looking for more performance to get the ultimate experience. Using multiple graphics cards is a great way to find out just how good it gets. MSI GAMING motherboards fully support multi GPU technologies and have optimal PCI-E slot placement for the best thermal performance.

LEGACY DVI VIDEO SUPPORT

To support professional monitors, TV's, beamers and other displays, this MSI motherboard features DVI video output. No matter what screen type you want to connect, using a dedicated graphics card or an onboard connector, MSI motherboards have you covered.

4K UHD

Enjoy awesome 4K UHD (2160p ultra-high definition) video playback with MSI motherboards.

STORAGE
BE THE FIRST TO BOOT UP IN THE MORNING

This MSI product supports all the latest storage standards. This allows you to connect any ultra-fast storage device, giving you noticeable benefits. Start programs faster, load data faster and increase productivity.

INTEL OPTANE™ READY

This new technological marvel brings game-changing performance to memory and storage devices. Allow Optane™ caching to boost your storage devices for an even faster system!

Manufacturer Part Number
Z270 SLI
EAN/UPC
0824142140727,824142140727
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th/ 7th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.

Chipset

• Intel® Z270 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3800(OC)/ 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz*
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)**
* Please refer to www.msi.com for more information on compatible memory.

Slots

• 3 x PCIe 3.0 x16 slots (support x16/x0/x4, x8/x8/x4 modes)
• 3 x PCIe 3.0 x1 slots

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz (7th Gen processors), 4096x2160@24Hz (6th Gen CPU processors), 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz

Multi-GPU

• Supports 2-Way NVIDIA® SLI™ Technology
• Supports 3-Way AMD® CrossFire™ Technology

Storage

• Intel® Z270 Chipset
• 6 x SATA 6Gb/s ports*
• 2 x M.2 slot (Key M)
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host Card**
- M2_1 slot supports 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports 2242/ 2260 /2280 storage devices
- Supports Intel® Optane™ Memory Ready for all M.2 slots
• Z270 supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices
• Supports Intel® Smart Response Technology for Intel Core™ processors
* The SATA1, SATA5 and SATA6 ports will become unavailable with some conditions of M.2 devices.
** Please refer to the manual for M.2 slots with examples of various combination possibilities.
*** Intel® Optane™ Technology is only supported when using 7th Gen processors. Before using Intel® Optane™ memory modules, please ensure that you have updated the drivers and BIOS to the latest version from MSI website.

RAID

• Intel® Z270 Chipset
- Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
- Supports RAID 0 and RAID 1 for M.2 storage devices*
*M.2 PCIe RAID volume can be created with M.2 GENIE. Please refer to Please refer to the manual for details about M.2 GENIE.

USB

• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• Intel® Z270 Chipset
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio

LAN

• 1 x Intel® I219-V Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water pump fan connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper

Back Panel I/O Ports

- 1 x PS/2 mouse & keyboard combo port
- 2 x USB 2.0 ports
- 1 x DVI-D port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 6 x audio jacks

Dimension

• 12.0 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor

Mounting

• 9 mounting holes