Z270 GAMING M3 Desktop Motherboard

MASTER THE GAME

With a unique look and feel, packed with exclusive gaming features, MSI ENTHUSIAST GAMING motherboards offer the best possible gaming experience.

MYSTIC LIGHT

PERSONALIZE YOUR GAMING RIG

Customize and set up your own color scheme with RGB Mystic Light. Select any of the colors from the palette using your smartphone or the MSI Gaming App to match your system style. Bored of the same colors? Simply change the complete look of your system in 1 second!

EXTEND YOUR RGB EXPERIENCE WITH EASE

MSI's Mystic Light Extension pinheader provides an intuitive way to control additional RGB strips and other RGB peripherals added to a system, without needing a separate RGB controller. By simply connecting any 12V RGB LED strip to the 4-pin Mystic Light Extension RGB-strip header gamers can sync colors to any style they choose.

MYSTIC LIGHT SYNC:
SYNCHRONIZE YOUR LED EXPERIENCE

With the convenience of Mystic Light Sync, you can control RGB LED solutions from other brands, such as CPU coolers, keyboards and mice or RGB system fans.

GET STARTED WITH MYSTIC LIGHT

To use Mystic Light, download the latest version of the MSI Gaming App below. For remote control of Mystic Light, simply download the latest version of the Mystic Light App for your smartphone from the Google Play Store or the App Store.

SMARTPHONE & PC CONTROL

Create your own colorful masterpiece with ease. The easy to use Mystic Light APP is available on PC, phone and tablet. It offers remote control, simply using your smartphone or tablet. Make your PC look and feel brand new with any color you want with just a few clicks!

COOLING

STAY COOL WHILE GAMING

Cooling your PC is essential for reliable performance. We've made sure to include enough fan headers with full control to allow you to cool your system any way you want.

GAMING FEATURES

YOUR IN-GAME ADVANTAGE

Outsmart and outperform your opponents in-game using an array of unique MSI GAMING tools. Clever hardware & software tools, created to keep you one step ahead of the competition and boost your skills.

STORAGE

BE THE FIRST ON THE BATTLEFIELD

This MSI GAMING motherboard supports all the latest storage standards. This allows you to connect any ultra-fast storage device, giving you in-game benefits. Start games faster, load levels faster and have a real advantage over your enemies.

VR

IMMERSE YOURSELF INTO VIRTUAL WORLDS

Integrating the very best of cutting edge technologies on MSI hardware provides a smooth VR ride. Through joint efforts with major VR brands, combined with unique MSI features geared to VR, MSI brings gamers and VR professionals a vivid and realistic experience in which content truly comes alive.

AUDIO

SOUND THAT PULLS YOU INTO THE GAME

Get the most immersive sound experience when gaming. MSI Audio Boost delivers the highest sound quality through the use of premium quality audio components. This lets you enjoy breathtaking, game-changing sound to create the most exciting gameplay.

GAMING LAN

DOMINATE THE GAME WITH THE LOWEST LATENCY

Get ready to crush your enemies on the battlefield with MSI GAMING LAN. Featuring the highest quality components tuned to deliver the best online gaming experience without lag.

MEMORY

UNMATCHED MEMORY PERFORMANCE

MSI motherboards are crammed with features to fuel your gaming rig's memory with more speed, higher overclockability and increased stability.

Manufacturer Part Number
Z270 GAMING M3
EAN/UPC
0824142140000,824142140000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th/7th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* This function will be supported depend on the CPU.

Chipset

• Intel® Z270 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- 7th Gen processors support DDR4 3800(OC)/ 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz*
- 6th Gen processors support DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400(OC)/ 2133 MHz*
• Dual channel memory architecture
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer www.msi.com for more information on compatible memory.

Slots

• 2 x PCIe 3.0 x16 slots (supports x16/x4 mode)*
• 4 x PCIe 3.0 x1 slots
* The PCI_E4 slot will be unavailable when an M.2 SSD module has been installed in the M.2_2 slot. 

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz(7th CPU), 4096x2160@24Hz(6th CPU), 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz

Storage

• Intel® Z270 Chipset
• 6 x SATA 6Gb/s ports*
• 2x M.2 slots (Key M)
- Support up to PCIe 3.0 x4 and SATA 6Gb/s
- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host
Card** - M2_1 slot supports 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports 2242/ 2260 /2280 storage devices
- Intel® Optane™ Memory Ready for all M.2 slots
• Supports Intel® Smart Response Technology for Intel Core™ processors (optional)

* M.2 and SATA ports maximum support 2x M.2 PCIe SSDs + 6x SATA HDDs. Please refer to page 33 for M.2 slots with examples of various combination possibilities.
** The Turbo U.2 Host Card is not included, please purchase separately.

RAID (optional) 

• Supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices
• Supports RAID 0 and RAID1 for M.2 PCIe storage devices*
* M.2 PCIe RAID volume can be created with M.2 GENIE. Please refer to page 42 for details about M.2 GENIE.

USB

• ASMedia® ASM2142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• Intel® Z270 Chipset
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 4 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)

Audio

• Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN 

• 1 x Killer™ E2500 Gigabit LAN controller 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water pump fan connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x LED connector
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial connector
- 1 x Clear CMOS jumper 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x DVI-D port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 4 x USB 3.1 Gen1 Type-A ports (optional)
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector

Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor

Mounting

• 9 mounting holes