RoadMate 9616T-LM Automobile Portable GPS Navigator

The Magellan RoadMate 9616T-LM provides a best in class GPS navigation experience with features designed to reduce driving stress, save time and money, and promote safe driving habits.

The RoadMate 9616T-LM's extra-large 7" high resolution touchscreen provides a safe and legal hands free navigation while displaying preloaded premium maps of the United States, Canada and Puerto Rico. Owners also receive Free Lifetime Map Updates (up to 4 times a year) and Free Lifetime Traffic Alerts for the life of the device.

3D Buildings, Junction View, and Landmark Guidance are a few of the 9616T-LM's features created to make navigating easier and stress free. 3D Buildings help provide a more realistic view of your surroundings by displaying notable buildings and landmarks in 3D. Junction View generates realistic images of freeway signs guiding you to the correct lane. And Landmark Guidance provides spoken route instructions, when possible, calling out visible landmarks. For example a driver might hear instructions like "In 200 feet, turn left at the Gas Station."

The Magellan RoadMate 9616T-LM can save driver's money by avoiding costly tickets with special notifications for traffic cameras and speed limits. Traffic Camera Alerts, by PhantomALERT, provide audio and visual warnings of fixed red light and speed cameras along your route. This is a free one year subscription that uses verified crowd-sourced data. Speed Limit Alerts help manage your speed along a route by notifying you when traveling above the speed limit.

The RoadMate 9616T-LM includes new Driver Alerts designed to promote safe driving habits. These features include Safe-driving Mode, Driving Break Reminder and Headlight Warnings. Safe-driving Mode locks the screen so a driver's attention remains on the road. Driving Break Reminder, once a timer is selected, delivers an alert notifying a driver when to take a break to avoid fatigue. While Headlight Warning notifies the driver when light levels have fallen and it is time to turn on the headlights.

Magellan's RoadMate 9616T-LM lets owners personalize their GPS experience. Drivers can choose a personal viewing preference with Portrait/Landscape Mode. Landscape mode provides an improved peripheral view; while Portrait mode provides an extended view of the road ahead. Additionally, Magellan's exclusive OneTouchâ„¢ Favorites Menu lets drivers easily create icons of their favorite places and searches. For example, a favorite coffee shop, restaurant, gas station, or bank. Just touch the customized icons to see the nearest locations of the favorite chain destinations in any town.

Need to find a parking garage or avoid streets that you know have high traffic congestion or under construction? Or maybe you have some errands to run with multiple stops. The RoadMate 9616T-LM has your back. Best Parking provides parking garage hours of operation and entrance addresses. Choose the garage closest to your destination and you'll be guided directly to the entrance. Route Area Avoidance lets you select an area on the screen's map to avoid so you can bypass those areas when navigating. And Multi-destination Routing allows owners to plan a trip with multiple stops in the order they want, or the 9616T-LM navigator can select the most efficient route.

The RoadMate 9616T-LM 7" GPS Navigator, best in class GPS navigation from Magellan - the innovator of portable GPS devices.

Manufacturer Part Number
RM9616SGLUC
EAN/UPC
0763357133721,763357133721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Number RM9616SGLUC

Device

  • Dimensions (English) 7.6" x 4.7" x 0.59"
  • Dimensions (Metric) 194mm x 120mm x 15.1mm
  • Weight (English) 12.8oz
  • Weight (Metric) 362.87g
  • Battery Type 1500mAh, Li-ion rechargeable
  • Battery Life 120 minutes
  • Speaker Yes
  • CPU Mstar MSB2531, 800MHz ARM, Cortex-A7
  • Expandable Memory microSD
  • Temperature Range (F) 14F to 158F
  • Temperature Range (C) -10C to 70C
  • Internal Memory 4GB
  • SD Slot Yes

Screen

  • Display Resolution, WxH WVGA
  • Screen Size 7.0"
  • Display Type Color, Resistive
  • Touch Screen Yes

GPS & Sensors

  • GPS Accuracy 3-5 Meters
  • High-Sensitivity GPS Yes
  • Antenna Type Multidirectional Patch

Mapping & Navigation

  • Preloaded Maps US, Canada, Puerto Rico
  • Points of Interest 7M
  • Turn-by-Turn Routing Yes
  • Lifetime Traffic Alerts Yes
  • Highway Lane Assist Yes
  • Map Updates Lifetime
  • Multi-Destination Routing Yes
  • OneTouch Favorites Menu Yes
  • Speed Limits Yes
  • Spoken Street Names Yes
  • Branded POIs Yes
  • POIs Along Route Yes
  • Smart City Search Yes
  • Smart Detour Yes
  • QWERTY/ABCD Keyboard Yes
  • Find Your Car Yes
  • Landscape/Portrait Mode Yes
  • Landmark Guidance Yes
  • Junction view Yes
  • Best Parking Yes
  • Traffic Camera Alerts by PhantomALERT Yes

Interface & Communications

  • USB Port USB 2.0
  • PC Compatible Yes
  • MAC Compatible Yes