G533 Wireless Dts 7.1 Surround Gaming Headset

ADVANCED AUDIO PERFORMANCE
Pro-G™ Audio Drivers and DTS Headphone:X 7.1 Surround Sound Audio

Patent-pending Pro-G audio drivers using hybrid mesh materials deliver audio performance normally found in high-end audiophile headphones.

POSITIONAL AUDIO
DTS Headphone:X 7.1 Surround Sound

DTS Headphone:X technology accurately replicates 7.1 speaker placement and audio positioning. G533 has a remarkable ability to recreate the in-game environmental effects and positional audio game designers intended you to hear. You can even tune the volume levels for each of the 7 audio channels—for example, to amplify game sounds coming from rear channels to hear what’s behind you.

PRO GRADE WIRELESS
Lossless Digital Audio

G533 has advanced lossless digital audio transmission, delivering wireless convenience and incredible high fidelity sound with up to 15 meters range. G533 is designed to maintain a strong connection even in noisy EMI environments such as when there are multiple competing wireless signals nearby.

HIGH PERFORMANCE DESIGN
Don’t strain your neck

With the latest in materials and manufacturing techniques, G533 is designed to be a durable, yet lightweight headset that you can wear for hours. G533 has an over-the ear, lightweight design, which is comfortable for long gaming sessions. Sports mesh ear pads are designed to be breathable and can be removed for cleaning.

15 HOUR BATTERY LIFE
Advanced Power Management

The rechargeable, replaceable battery in G533 Wireless Gaming Headset power the headset for marathon gaming sessions up to 15 hours non-stop on a single charge. Keep an eye on your charge level with Logitech Gaming Software so you don’t run out of juice in the middle of your game.

Rechargeable batteries have a limited lifespan and a limited number of charge cycles.

NOISE-CANCELLING MICROPHONE
Loud and Clear

G533 features a noise-cancelling microphone on a folding, extending boom for crystal-clear voice chat and communications. Fold the boom up to automatically mute the microphone. The headset also features configurable “sidetone” that lets you tune the volume of your own voice you hear in your headset. Sidetone lets you hear how loudly you are speaking so you don’t unknowingly yell every word.

MICRO POP FILTER
Big performance. Micro Design.

Integrated micro pop filter reduces popping and breath noise to help ensure clear and communications and reduce unwanted noise. Our innovative pop filter means you get the same performance benefits of a traditional foam ball but in a micro, fully integrated design.

FINE-TUNE CONTROLS
Custom Sound Profiles

An easy-to-reach volume control roller and microphone mute button on the left earcup makes it simple to adjust your audio settings on the fly. For fine tuned settings, Logitech Gaming Software lets you set equalizer, surround sound, sidetone, and microphone levels on a per-game basis. You can even reprogram the mute button to any function, like “play/pause” to start/stop your media.

Manufacturer Part Number
981-000632
EAN/UPC
0097855127518,097855127518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PART NUMBER
981-000632

WARRANTY INFORMATION
2-Year Limited Hardware Warranty

SYSTEM REQUIREMENTS
Windows 10®, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download

PACKAGE CONTENTS
Gaming Headset
USB Wireless Adapter
USB Charging Cable
User Documentation

PHYSICAL SPECIFICATIONS
Height: 7.76 in (197 mm)
Width: 7.44 in (189 mm)
Depth: 3.35 in (85 mm)
Weight: 12.34 oz (350 g)