Turbo vNAS TVS-873 SAN/NAS Server

The TVS-873 is powered by an AMD embedded Accelerated Processing Unit (APU) that incorporates exceptional CPU and AMD Radeon™ R7 Graphics performance, delivering a high-performance and energy-efficient NAS solution. Built with a state-of-the-art metal design and topped off with a stylish gold finish, the TVS-873 features a powerful quad-core CPU, AES-NI hardware encryption engine, up to 64GB RAM, USB 3.1 (10Gbps) and 10GbE expandability with exceptional performance. Coupled with the unique USB QuickAccess, HDMI 4K output, and 4K H.264 video decoding and encoding acceleration, the TVS-873 running on the new 64-bit QTS 4.3 operating system provides an optimum audiovisual experience and well-rounded private cloud system.

  • NAS and iSCSI-SAN (IP-SAN) unified storage solution
  • Integrated Radeon™ R7 GPU for 4K video storage and playback
  • 10GbE-expandable, highly-efficient storage solution for virtualization and HD video editing & sharing
  • USB QuickAccess port for accessing files without needing a network connection
  • M.2 SSD cache and Qtier technology jointly realize optimized storage efficiency
  • Supports virtualization, centralized storage, backup, sharing, and disaster recovery
  • QmailAgent for centralized email management; Qsirch full-text searching tool; Qcontactz for centrally storing and managing contacts
  • Use the NAS as a PC with exclusive QvPC Technology and 4K display
  • The new QVR Pro surveillance system allows dedicated storage space for surveillance data in the NAS, and leverages the advantages of storage manageability from the QTS.
  • Build a personal karaoke system with high-quality audio output using the OceanKTV app

AMD R-Series quad-core APU, up to 64GB RAM, and hardware-accelerated encryption with AES-NI

The TVS-873 is equipped with a next-gen AMD R-Series RX-421BD quad-core 2.1 GHz APU (burst up to 3.4 GHz), dual channel 8GB/16GB/64GB DDR4 RAM (upgradable to 64GB), and four Gigabit LAN ports for lightning-fast multi-tasking with low power consumption and is capable of delivering up to 1,055 MB/s throughout with a 10GbE configuration. The TVS-873’s hardware-accelerated encryption engine with AES-NI provides unmatched encryption performance in its class (up to 479 MB/s with AES 256- bit full NAS volume encryption) to boost system performance, security, and ensuring the safety of sensitive business data stored in the NAS.

Top-class hardware engineering

The sturdy and feature-packed hardware of the TVS-873 bolsters overall system performance. Coupled with the flexible and expandable architecture, the TVS-873 can fulfill diversified application needs.

Flexible 10GbE network expandability

The TVS-873 features two PCIe (Gen.3 x4) slots, one preinstalled with a USB 3.1 Type-A dual-port card, and the other allows for installing an optional dual-port 10GbE (10GBASE-T or SFP+) network card. This allows for greater flexibility in setting up 10GbE environments for high-performance virtualization and backup tasks.

USB 3.1 (10Gbps) connectivity

USB 3.1 provides faster maximum speeds of 10Gb/s – double that of USB 3.0 – to greatly boost data transfer performance. The TVS-873 comes with a USB 3.1 Type-A dual-port card for connecting up to two USB devices, allowing compatibility with newer, faster USB devices for transferring large-sized media files.

Manufacturer Part Number
TVS-873-8G-US
EAN/UPC
0885022011476,885022011476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: AMD R-Series RX-421BD quad-core 2.1 GHz processor, burst up to 3.4 GHz

Hardware Encryption Acceleration: Yes, AES-NI

Graphics: Embedded Radeon™ R7 Graphics Processor

System Memory:
TVS-873-64G: 64GB DDR4 (4 x 16GB)
TVS-873-16G: 16GB DDR4 (2 x 8GB)
TVS-873-8G: 8GB DDR4 (2 x 4GB)

Maximum Memory: 64GB

Memory Slot: 4 x SODIMM DDR4
(For dual- or quad-DIMM configurations, you must use a pair of identical DDR4 modules.)

Flash Memory: 512MB DOM

Hard Disk Drive: 8 x 3.5"/2.5" SATA 6Gb/s HDDs/SSDs

M.2 SSD Slot: 2 x 2280/2260 SATA 6Gb/s

Note: M.2 SSD operations can easily generate excessive heat. It is recommended to install a heatsink (from QNAP or a third-party provider) on the M.2 SSD.

LAN Port: 4 x Gigabit RJ45 LAN ports

PCIe Slot: 2 x PCIe Gen 3 (x4), one slot is pre-installed with a dual-port USB 3.1 Type-A card

LCD Panel: Mono-LCD display with backlight, Enter and Select buttons for configuration

USB: 2 x USB 3.1 port, and 4 x USB 3.0 Type-A port

HDMI: 2, up to 3840 x 2160 @ 30Hz resolution

LED Indicator: Status/Power, USB, LAN, Drive 1-6, M.2 SSD 1-2

Button: Power/Status, USB one-touch-backup, Reset

IR Receiver: Yes, support QNAP RM-IR004 and MCE-compatible remotes

Others: Kensington security slot, system maintenance port

Form Factor: Tower

Dimension (H x W x D):
188.2 x 329.3 x 279.6 mm
7.41 x 12.96 x 11.01 inch

Weight: 6.52 kg / 14.37 lbs

Operating Temperature: 0 ~ 40˚C

Relative Humidity: 5~95% RH non-condensing, wet bulb: 27˚C

Power: ATX 240W, 100-240V AC, 50-60Hz, 3.5A

Fan: 2 x 12cm