MasterLiquid 240 MLX-D24M-A20PW-R1 Cooling Fan/Radiator

Innovation - It's Our Thing

Cooler Master controls quality and builds on decades on innovation with 100% in-house design and manufacturing

Low-Profile Dual Chamber

Its fiber-reinforced polymer (FRP) construction resists a broad range of chemicals and is unaffected by moisture or immersion in water. Our pump is light and impervious to oxidation and corrosion.

Liquid and Air

One of the greatest advantages of liquid cooling is silence. The sturdy build of MasterLiquid coolers mean less noise and vibration, making our AIOs some of the quietest in-class.

Getting the Heat Outside

The MasterFan Air Balance blades push air farther out of the case and are quieter than high static pressure fans. And they'll last just as long as your liquid cooler.

Easy Installation

Many of Cooler Master's products are known for their easy installation. To fit our MasterLiquid lineup to the motherboard and install fans, all you need to bring are your two hands and a screwdriver.

Manufacturer Part Number
MLX-D24M-A20PW-R1
EAN/UPC
4719512054116,0884102030222,884102030222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

MasterLiquid 240
Model: MLX-D24M-A20PW-R1
CPU Socket: Intel® LGA 2011-v3 / 2011 / 1366 / 1151 /1150 / 1156 / 1155 / 775 socket AMD FM2+ / FM2 / FM1 / AM4 / AM3+ / AM3 / AM2+ / AM2 socket 
Radiator Material: Aluminum
Radiator Dimension:

  • 277 x 119.6 x 27 mm
  • (10.9 x 4.71 x 1.06″)
Fan
Dimension: 120 x 120 x 25 mm (4.7 x 4.7 x 1″)
Speed: 650 ~ 2000 RPM (PWM) ± 10%
Airflow: 66.7 CFM (Max)
Air Pressure: 2.34 mmH2O ± 10% (Max)
Noise Level: 6 - 30 dBA
MTTF: 160,000 hours
L-10 Life: 22,800 hours
Rated Voltage: 12 VDC
Number of fan: 2

Pump
Dimension: 85.6 x 70 x 49 mm
(3.37 x 2.76 x 1.93″)
Noise Level: 15 dBA (max)
MTTF: 70,000 hours
L-10 Life: 20,000 hours
Rated Voltage: 12 VDC

Warranty: 2 Years
EAN Code: 4719512054123
UPC Code: 884102030222