Native 240Hz Refresh Rate – Smoothness Evolution
Catch every detail of motion and enjoy the most fluid gameplay by BenQ ZOWIE native 240Hz refresh rate monitor, which ensures a flawless view of fast-motion consistently at all time.
Shield – Help You Focus On The Game
Shield - reveal the way to be concentrated in games. The adjustable angle and removable design allows Shield to adopt various environments according to preference. Just focus on winning the game.
Spot Hidden Enemies
Never fall victim to some cowardly camper in a dark corner again. Black eQualizer increases the visibility in dark scenes without overexposing the bright areas.
Optimize Gaming Precision
Color Vibrance gives you the flexibility to get the color performance. With 20 levels of Color Vibrance settings, you can get specific viewing requirements and preferences for all types of gameplay.
Personalize Viewing Angles
The Height Adjustable Stand can be operated with just one finger so you can easily adjust the height of the monitor to your preferred viewing angle, maximizing your comfort.
Easily Access Settings for Different Scenarios
Different usage scenarios require different display settings. The S Switch is designed for easy access to settings and switching between saved modes and different inputs. Whether you are watching, reading, surfing, gaming or connecting with multiple monitors, switching between the presets and different monitors, or navigating among menus is as simple as 1-2-3.
Game Modes for Enhanced Gaming Experience
Every game has its own optimal settings. We’ve outfitted every XL-series monitor with several settings. You can easily switch to these game modes with the touch of a hot key.
Minimize Visual Distractions
Concentration is a key factor for e-Sports. The XL-series LCD frame was specially designed to reduce light reflection from the screen, keeping your focus on the game.
Note:
Display
LCD Size (inch): 24.5
Aspect Ratio: 16:9
Max.Resolution : 1920 x 1080 at 240Hz (HDMI 2.0, DP)
Display Area(mm): 543.744 x 302.616
Pixel Pitch (mm): 0.28
Typ. Brightness (cd/㎡): 400
Typ. Contrast : 1000:1
Typ. DCR (DyNomic Contrast Ratio) : 12M:1
Panel Type: TN
Response time: 1ms (GtG)
Connectivity
Input/Output Connector: DVI- DL / HDMI x2 / DP1.2 / headphone jack / microphone jack
USB: Downstream x3 Upstream x1
Electricity
Power Supply (90~264 AC): Built- in
Power Consumption (On mode): 55W
Size & Weight
Dimensions (HxWxD mm): High: 515.43 x 569.94 x 226.04 Low: 445.75 x 569.94 x 226.04
Net Weight (kg): 7.5
Gross Weight (kg): 11.3
Stand
VESA Wall Mounting 100x 100mm: V
Pivot 90°: V
Swivel (left/right): 45/45
Tilt (°): -5~20
Hight Adjustment (mm): 140
Special Features
Shield: V
S switch: V
Color Vibrance: V
Low Blue Light: V
Flicker-free Technology: V
Black eQualizer: V
K Locker: V