300Mbps Wireless N Outdoor Access Point

  • Built for outdoor Wi-Fi applications
  • Up to 300Mbps Wi-Fi with 2x2 MIMO technology
  • High transmission power and high gain antennas provide a long-range coverage area
  • Durable, weatherproof enclosure to withstand fair and foul weather
  • Passive PoE(Power over Ethernet) support and simple mounting design allow for flexible deployment and convenient installation
  • Free Auranet Controller Software lets administrators easily manage hundreds of EAPs
  • Captive portal provides a convenient method for guest authentication

Manufacturer Part Number
EAP110-Outdoor
EAN/UPC
0845973097752,845973097752,6935364097752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface : Fast Ethernet (RJ-45) Port *1(Support Passive PoE)
Button : Reset
Power Supply : 24VDC / 0.6A Passive PoE Supply
Power Consumption : 6.3 W
Dimensions ( W x D x H ) : 8.2 × 3.7 × 1.7 in. (209 × 95 × 42.6 mm)
Antenna Type : 2*5dBi External Omni waterproof
Mounting : Pole / Wall Mounting (Kits included)
Watch Dog : Yes

WIRELESS FEATURES

Wireless Standards : IEEE 802.11n/g/b
Frequency : 2.4GHz
Signal Rate :
11n: Up to 300Mbps(dynamic)
11g: Up to 54Mbps(dynamic)
11b: Up to 11Mbps(dynamic)

Transmit Power : CE:
<20dBm
FCC:
<27dBm

Wireless Functions :

  • Multiple SSIDs(Up to 8 SSIDs)
  • Enable/Disable Wireless Radio
  • Automatic Channel Assignment
  • Transmit Power Control (Adjust Transmit Power on dBm)
  • QoS(WMM)
  • Load Balance
  • Rate Limit
  • Reboot Schedule
  • Wireless Schedule
  • Wireless Statistics based on SSID/AP/Client
Wireless Security :
  • Captive Portal Authentication
  • Access Control
  • Wireless Mac Address Filtering
  • Wireless Isolation Between Clients
  • SSID to VLAN Mapping
  • Rogue AP Detection
  • 802.1X Support
  • 64/128/152-bit WEP / WPA / WPA2-Enterprise,
  • WPA-PSK / WPA2-PSK
MANAGEMENT

Auranet Controller Software : Yes
Email Alerts : Yes
LED ON/OFF Control : Yes
Management MAC Access Control : Yes
SNMP : Yes
System Logging Local/Remote Syslog : Yes
Telnet : Yes
Web-based Management : HTTP/HTTPS
L3 Management : Yes
Multi-site Management : Yes

OTHERS

Certification : CE, FCC, RoHS
Package Contents :
  • 300Mbps Wireless N Outdoor Access Point, EAP110-Outdoor
  • Passive PoE Adapter
  • Power Cord
  • Mounting Kits
  • Waterproof Rubber Insert
  • Waterproof Antennas
  • Installation Guide
System Requirements :
Microsoft Windows XP, Vista, Windows 7, Windows 8, Windows10
Environment : Operating Temperature: -30℃~65℃ (-22℉~149℉)
Storage Temperature: -40℃~70℃ (-40℉~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing