34" Class 21:9 Ultrawide Full HD IPS Curved Gaming Monitor (34” Diagonal)

FreeSync

With FreeSync, gamers can experience seamless, fluid movement throughout hi-res, fast-paced games. FreeSync nearly eliminates tearing and stuttering that can occur because of differences between a graphic card’s frame rate and a monitor’s refresh rate.

"1ms Motion Blur Reduction"

A monitor’s response time is absolutely critical in games. The 1ms Motion Blur Reduction feature will allow gamers to enjoy the precision and accuracy needed to play at a very high level. With a response time that is virtually 1ms, blurring and ghosting are reduced to make the action smoother and gamer reactions more precise.

144Hz Refresh Rate

Experience smoother and clearer gaming action with a 144Hz refresh rate. Games played on the LG 34UC79G are noticeably smoother when compared to monitors with refresh rates of 60Hz or 75Hz. Combine the smooth action with the curved screen, and gamers will love the optimized and immersive gaming experience.

Crosshair 

With the Crosshair feature, gamers can take their skills to the next level. By placing the striking point in the center of the display, the feature enhances firing accuracy in first-person shooter games.

Advanced Gaming Features

Serious gaming features for serious gamers. Quickly optimize monitor settings to activate Black Stabilizer to reveal superior detail in dark scenes while the Dynamic Action Sync feature assures smooth, fluid gaming action.

Game Mode 

Set Game Mode for optimal gaming conditions. There are 3 modes, 2 First-Person-Shooter modes and a RTS pre-set mode so you can choose the best mode for your games.

Manufacturer Part Number
34UC79G-B
EAN/UPC
0719192606715,719192606715,8806087913538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Size (Inch / cm): 34" Curved 144Hz
Panel Type: IPS
Colour Gamut (CIE1931): NTSC 72%
Colour Depth (Num of Colours): 8bits, 16.7M
Pixel Pitch (mm): 0.312 x 0.312
Resolution: 2560 x 1080
Brightness (Typ.): 250 cd/m2
Contrast Ratio (Original): 1000:1
(DFC): Mega
Response Time_Typ. (on/off): 14ms
(GTG): 5ms
Viewing Angle (CR≥10): 178/178

Jack Input / Output
HDMI: Yes (ver2.0, 2ea)
DisplayPort: Yes (ver1.2)
Headphone Out: Yes
Audio Line Out: Yes
USB Up-stream: Yes (USB3.0 1ea)
USB Down-stream: Yes (USB3.0 2ea) * included Quick Charge for port 1

Power
Type: Adapter
Input: 100~240Vac, 50/60Hz
Normal On (EPA7.0): 50W
Normal On (typ.): 52W
Power Save/Sleep Mode (Max): 1.2W
DC Off (Max): 0.3W

Frequency
HDMI (H-Frequency): 30 ~ 163KHz
HDMI (V-Frequency): 60~144Hz
DisplayPort (H-Frequency): 30 ~ 163KHz
DisplayPort (V-Frequency): 60~144Hz (FreeSync 50~144Hz)

Special Features
Picture Mode: Custom, Reader, Photo, Cinema, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
Ratio: Full Wide, Original, Cinema 1, Cinema 2, 1 : 1
PIP: - (PIP mode in Screen Split)
DDC/CI: Yes
HDCP: Yes
Key Lock: Yes
Response Time Control: Yes
Quick Charge: Yes
Freesync: Yes (DP 50~144Hz)
Game Mode: Yes
DAS Mode: Yes
Black Stabilizer: Yes
1ms Motion Blur Reduction: Yes
Crosshair: Yes
Flicker Safe: Yes
Smart Energy saving: Yes
Automatic standby: Yes
Reader Mode: Yes (Picture Mode)
Six Axis Control: Yes
SUPER+Resolution: Yes
Colour Calibrated: Yes
Dual controller: Yes
Screen split2.0 (in OSC): Yes
My Display Preset (in OSC): Yes
On Screen Control (OSC): Yes
Dual EDID (H/W): Yes
One Click Stand Set-up: Yes

Stand
Tilt (Angle): -5~20 Degree
Height (Range): 120mm

Dimensions - WxDxH (mm)
Set (with Stand): 830.5 x 449.5 x 279.7
Set (without Stand): 830.5 x 370.3 x 75.5
Box: 988 x 212 x 523

Weight (Kg)
Set (with Stand): 8.6
Set (without Stand): 6.4
Box: 11.8

Wall Mount
Wall Mount size (mm): 100 x 100 (VESA compatible)

Wrap
Packing Material: EPS
Stacking Type: Vertical
Stand Packing Type: Base Detach
Box Printing Type: Off-set
Handle: Hand Hole

Standard
UL (cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
CCC (for China): Yes
BSMI (for Taiwan): Yes
Erp: Yes
Windows: Yes
DisplayPort: Yes

Accessory
Power Cord: Yes
HDMI: Yes
DisplayPort: Yes
Cable holder: Yes