REALiS 4K600STZ LCOS Projector

The REALiS 4K600STZ LCOS Projector is a powerful yet compact 4K projector with a laser light source. It utilizes LCOS technology with Canon’s advanced AISYS optical system and powerful dual image processors to produce a detail-rich native 4K resolution of 4096 x 2400. All this, combined with a high brightness of 6000 lumens and dynamic contrast ratio of up to 10,000:1 creates an outstanding, close-to-life image. High performance and advanced features, such as Marginal Focus for projection onto domed surfaces, are united with the practical benefits of virtually maintenance-free operation and a compact, lightweight design. It makes the REALiS 4K600STZ an ideal choice for a wide range of industries, from simulation and training to museums and galleries, entertainment, education, corporate, houses of worship and more.

Outstanding High Resolution

The REALiS 4K600STZ’s native 4K resolution of 4096 x 2400 provides the precise detail and accurate image reproduction that professional applications demand. Specialized Genuine Canon Optics with LCOS technology and AISYS-enhancement help to produce a picture made up of more than 9.8 million pixels – higher than the DCI 4K digital cinema standard (4096 x 2160) and QFHD (3840 x 2160).

Powerful Laser Projection

Using a laser light source instead of a traditional lamp, the REALiS 4K600STZ produces high-performance light. The result is a wide range of color (meeting the sRGB standard) for a richer, more vibrant experience. The laser light source offers a long projector lifetime with an operation time of up to 20,000 hours*. A longer duration of operation can be achieved when utilizing the Long Duration modes. The total cost of ownership is greatly reduced when compared to conventional lamp projectors as there is no lamp to replace.

High-performance Dual Image Processing Engines

The REALiS 4K600STZ utilizes Canon’s high-speed dual image processing engines to resolve uncompressed 4K video with smooth playback supporting refresh rates of up to 60Hz. For 2K video and other non-native 4K content, the dual image processing engines upscale the content for the highest possible viewing resolution.

Convenient Setup

The REALiS 4K600STZ offers 360-degree installation for convenient and flexible set-up. The laser light source allows omnidirectional projection so there are virtually no restraints when it comes to the angle of installation. Connectivity is versatile with a variety of interfaces including: two HDMI 2.0a ports, four DVI-D ports, Wi-Fi® (control only), RJ-45, RS-232 and audio inputs. For convenient network management, the REALiS 4K600STZ is also compatible with PJLink™, Crestron Connectivity, Extron Devices and AMX Device Discovery.

Manufacturer Part Number
1955C002
EAN/UPC
0013803286762,013803286762
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications

Imaging Device: 0.76", LCOS Panel x3
Native Aspect Ratio: 17:10 Approx. (128:75)
Native Resolution: 4096 x 2400
Brightness: 6000/4800/3000 Lumens *1, 2
Uniformity: 80%
Contrast Ratio: 4000:1 (Native) (all white: all black) *3
Digital Keystone: V:±20°, H:±20°
Image Size: 40 – 600" (4096 x 2400)

Optics

F Number, Focal Length: F2.6, f=17.2–22.3mm
Zoom: 1.3x
Focus: Powered
Throw Ratio: 1.0:1–1.3:1

Image Adjustments

Image Mode: Standard / Presentation / Dynamic / Photo/sRGB / Video / DICOM SIM / User (1–3)
Color Adjustment: Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)
Screen Color Correction: Normal / Greenboard / Adjust (custom)
Mounting: Omnidirectional *8
Adjustable Feet: Four locations at bottom. Extension length = 0.59"

Image Signals

Scanning Frequency: H: 18.000kHz – 149.970kHz, V: 23.956Hz – 60.000Hz
HDMI 2.0a (Single): 640 x 480, 720 x 480, 720 x 576, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x 1440, 2560 x 1600, 3840 x 2160, 4096 x 2160
HDMI 2.0a (1 x 2): 1280 x 480, 1440 x 480, 1440 x 576, 2560 x 720, 3840 x 1080, 2560 x1600, 3840 x 2160, 4096 x 2160, 3200 x 2400*6, 3840 x 2400*5,6
DVI-D (Single): 640 x 480, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x1440, 3840 x 2160*4, 4096 x 2160*4,5
DVI-D (1 x 2): 2560 x 1080, 2560 x 1440, 2560 x 1600, 3840 x 2160*4, 4096 x 2160*4
DVI-D (2 x 2): 3840 x 2160, 4096 x 2160, 4096 x 2304*6, 3200 x 2400*6, 3840 x 2400*6, 4096 x 2400*6
DVI-D (1 x 4): 3840 x 2160, 4096 x 2160, 4096 x 2304*6, 3840 x 2400*6, 4096 x 2400*6
Dot Clock: 594.00 (Maximum)

Terminals

DVI-D: Digital PC Input (x4)
HDMI 2.0a: Digital PC /Digital Video Input (x2)
Mini Jack: Audio Input (x1), Audio Output (x1), Wired Remote Control Connection, Trigger Output
Dsub9: RS-232C
USB Type A: USB Connection
Wi-Fi® *: IEEE 802.11b, IEEE 802.11g, IEEE 802.11N
* This model is also available without Wi-Fi® as the 4K601STZ. To learn more, contact your sales representative.
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

Remote Control

Wireless Remote: Infrared

Built-In Sound

Internal Speaker: 5W, Monaural

Light Source

Type: Blue laser diode / yellow phosphor
Life: Up to 20,000 Hours *9

Ratings

Fan Noise: 37/32/29dB *2
Power Consumption: 665W
Standby Power Consumption: 0.8/0.4W *7
Heat Dissipation: Up to 2270 BTU/h
Power Voltage: AC100 – 240V, 50/60 Hz
Operating Temperature: 32°F – 113°F, 20%RH – 85%RH
Storage Temperature: -4°F – 140°F
Weight: 57.3 lbs.
Dimensions (W x H x D): 22 x 7.9 x 24.5 in.