Core P5 Tempered Glass Snow Edition ATX Wall-Mount Chassis

Indulge your system presentation with the new Core P5 Tempered Glass Edition open frame chassis by Thermaltake. The new Core P5 comes with three tempered glass panels plus stainless steel panel secure mechanism and fully modular design that allows flexibility for 3-way placement layouts (Wall mount, Horizontal and Vertical), dual GPU layout locations: Horizontal and Vertical and placement locations for liquid cooling components. Uncover greatness with the Core P5’s panoramic viewing angle with its full tempered glass window to protect and present.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Built for Makers

By practicing and incorporating the idea of “maker movement” as well as 3D printing, Thermaltake designs the open frame pamoramic viewing chassis as anyone can access and do his/her own mods as well as print out his/her own ideas using available liquid cooling components and manuals without boundaries.

Users can download 3D printing accessory files on 3D Makers Microsite, printing them out to do a special mod.

5mm Thick Tempered Glass Window with Stunning Viewing

The Core P5 is a true open frame case with viewing capability of showing front and back full sides. The tempered glass panels feature 5mm thickness that meets the highest standards in the industry. Moreover, unlike any other cases on the market, the enlarged glass windows permit users to fully display every RGB component of the system, and show off their dedication and skill set.

3-Way Placement Layout

The Core P5 is designed for use in three different ways: Wall-mount, vertical, and horizontal placement. Built for customization that reflects the makers’ personality, it allows for adjustments to the chassis for the best viewing presentation while ensuring outstanding cooling performance.

Users can hang it on the wall as decoration, take it to wherever they want and display the nice builds vertically or horizontally.

DMD – Dismantlable Modular Design

The Core P5 enables user to freely build the system from the ground up with given modular panels, racks, brackets, and pre-design mounting arrays. No more unreachable screw corners or gaps and enjoys installation in a breeze with Dismantlable Modular Design.

Versatile GPU & PSU Orientation

Show off your graphic card and power supply with our special design bracket. The Core P5 has included a riser cable for you to choose the way you want to build the system. Further, the Core P5 also has the support for vertical PSU layout when ITX motherboard is applied.

Thermaltake PCI-e X16 Riser Cable (Optional) – Support a wide range of GPU solutions.

Remarkable Expansion

Designed for high-end gaming system compatibility, the Core P5 supports motherboard up to standard ATX, a tower CPU cooler with maximum height 180mm, and a dual expansion slot VGA of up to 320mm in length without reservoir. Further, the modular drive racks allow users to easily install up to four 3.5”/2.5” storage devices. Users can remove the drive bays to gain maximum space for cable management up to 45mm.

Manufacturer Part Number
CA-1E7-00M6WN-01
EAN/UPC
0841163066348,841163066348,4717964406538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1E7-00M1WN-03
Case Type: Mid Tower
Dimension (H x W x D): 608 x 333 x 570 mm(23.9 x 13.1 x 22.4 inch)
Net Weight: 18.45 kg
Color: Black
Material: SGCC
Drive Bays:

  • Accessible 1 x 3.5’’ or 2.5’’ (HDD tray)
  • Hidden 3 x 3.5’’ or 2.5’’ (Behind the M/B tray)
Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Port: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
Fan Support: Left Side:4 x 120mm3 x 140mm
Radiator Support: Left Side:1 x 480mm 1 x 420mm
Clearance:
  • CPU cooler height limitation: 180mm
  • VGA length limitation:
    • 280mm (With Reservoir)
    • 570mm (Without Reservoir)
  • PSU length limitation: 200mm