ZBOX-CI325NANO-U Desktop Computer

Enjoy going about your daily tasks in peace with the palm-sized form factor ZOTAC ZBOX CI325 nano mini-PC. It features a special passive cooled chassis that eliminates cooling fans to create zero noise for a peaceful silent computing experience while keeping the surface cool to touch.

Perfect for web browsing, e-mails, productivity,and smooth HD entertainment without any noise distraction.

Manufacturer Part Number
ZBOX-CI325NANO-U
EAN/UPC
0816264017360,816264017360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES
• Fanless & zero noise
• Intel Quick Sync Video technology
• Intel Clear Video HD technology
• 802.11ac WiFi & Bluetooth 4.0 technology

SPECIFICATIONS
• Intel HD Graphics
• Intel N3160 (quad-core, 1.6 GHz up to 2.24 GHz)

HARD DRIVE & MEMORY
1 x 2.5-inch SATA 6.0 Gbps HDD/SSD slot
2 x DDR3L-1600 SO-DIMM slot (up to 8GB)

DISPLAY OUTPUTS
• HDMI 1.4b (3840x2160 @ 30 Hz)
• DisplayPort 1.1a (3840x2160 @ 30 Hz)
• VGA (1920x1080 @ 60 Hz)
• HDCP compliant

AUDIO OUTPUTS
• Loss-less Bitstream (LPCM / bitstream via HDMI)
• Combo mini-optical S/PDIF / analog stereo

FRONT PORTS
• Microphone input
• 3-in-1 card reader (SD/SDHC/SDXC)
• USB 3.0 port
USB 3.0 type-C port
• WiFi LED
• Hard drive LED
• Power button

REAR PORTS
• 1 x USB 3.0 ports
• 2 x USB 2.0 port
• 2 x 10/100/1000 Ethernet (RJ45)
• Power connector
• Wi-Fi Antenna connector

SOFTWARE COMPATIBILITY
• Microso Windows 10 (32/64-bit)
• Microso Windows 8.1 / 7* (64-bit)

MINI-PC DIMENSIONS
• Length: 127.8mm (5.03in)
• Width: 126.8mm (4.99in)
• Height: 56.8mm (2.24in)

BOX DIMENSIONS
• Length: 260mm (10.24in)
• Width: 210mm (8.27in)
• Height: 100mm (3.94in)

INSIDE THE BOX
• ZOTAC ZBOX CI325 nano
• Power brick & cable
• VESA monitor mount (w/4 screws)
• Mini Optical S/PDIF adapter
• 1 x Wi-Fi Antenna
• Driver disc