NVIDIA GeForce GTX 1050 Graphic Card

The Sweet Spot Performance

ASUS Dual series of GeForce® GTX 1050 comes equipped with dual fan design for 2X greater air flow. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and real-time streaming. It provides best experience in games such as Overwatch, Dota 2, CS Go and League of Legend.

Optimized Style and Performance
Perfectly matched with ASUS Z170 motherboards

ASUS Dual series of GeForce® GTX 1050 graphics card and ASUS Z170 motherboards share perfectly matching color themes and are ready for Windows 10. Dual series of GeForce® GTX 1050 is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.

Dual Fan Cooling
2X greater airflow.

Twin optimized fans carefully selected by engineers drive 2X greater airflow performance, combining enhanced cooling with a more pleasant gaming and computing environment.

Auto-Extreme Technology with Super Alloy Power II
Premium quality and the best reliability

ASUS graphics cards are produced using Auto-Extreme technology, an industry-first 100% automated production process, and feature premium Super Alloy Power II components that enhance efficiency, reduce power loss, decrease component buzzing under load, and lower thermal temperatures for unsurpassed quality and reliability.

GPU Tweak II with XSplit Gamecaster
Tweak Till Your Heart's Content

Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes graphics performance by removing redundant processes and allocating all available resources automatically. XSplit Gamecaster lets you easily stream or record your gameplay right from a convenient, in-game overlay.

XSplit Gamecaster: Stream and Record Your Gameplay Instantly

Now, you can also launch XSplit Gamecaster to bring up the in-game overlay and start streaming or recording your gameplay with the click of a button. You can also try the in-game annotations and video editor features to enhance your game stream experience.

Game Ready

Extraordinary performance. Game-changing experiences. Perfectly tuned. Game Ready with GeForce GTX 10-Series graphics cards.

Manufacturer Part Number
DUAL-GTX1050-O2G
EAN/UPC
0889349597422,889349597422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine:

NVIDIA GeForce GTX 1050

Bus Standard:

PCI Express 3.0

OpenGL:

OpenGL®4.5

Video Memory:

GDDR5 2GB

Engine Clock:

GPU Boost Clock : 1518 MHz
GPU Base Clock : 1404 MHz

CUDA Core: 640

Memory Clock:

7008 MHz ( DDR2 )

Memory Interface:

128-bit

Resolution Digital Max Resolution:

7680x4320

Interface:

DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)

HDCP Support:

Yes

Software:

ASUS GPU Tweak II & Driver

Dimensions:

8.3 " x 4.5 " x 1.5 " Inch
21.2 x 11.4 x3.8 Centimeter

Note:
. To have the best cooling performance, ASUS DUAL-GTX1050-O2G extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/