MasterLiquid Pro 280 MLY-D28M-A22MB-R1 Cooling Fan/Radiator

Based on our expertise in thermal technology, The MasterLiquid Pro 280 with FlowOp looks at the flow of heat as it is carried and dissipated by an all-in-one CPU liquid cooler. Starting with the hot CPU, we reengineered how liquid absorbs and expels that heat. Our holistic approach to the flow of heat puts in your hands a comprehensive cooling machine that lasts longer, performs better and requires virtually no maintenance. Enjoy the wonders of liquid cooling. 

  • Preserving parts - The Liquid heated by the CPU is isolated from sensitive components using two chambers in the pump

  • Maximizing absorption - The water block, customized and packed densely with micro-fine plates, absorbs more heat from the CPU than traditional designs

  • Zoning in on heat - Liquid is funneled directly at the hottest part of the CPU and carried away quickly through technology normally used in high-end DIY models

  • Recycling the cool - Heated liquid is more efficiently cooled through a completely unique radiator fin design

  • Getting it out - Heat in the radiator fins is expelled far out of the case by the new MasterFan Pro Air Balance fan

  • Keeping it quiet - Silent drivers in the pump and MasterFan Pros reduce decibel levels to nearly a whisper

  • Installation made simple - Tool-free assembly makes installation quick and easy

Manufacturer Part Number
MLY-D28M-A22MB-R1
EAN/UPC
0884102028748,884102028748,4719512052631
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Model: MLY-D28M-A22MB-R1
CPU Socket: Intel LGA 2011-v3 / 2011 / 1151 / 1150 / 1155 / 1156 / 1366 / 775 socket
AMD FM2+ / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2 socket

Radiator:
Dimension (L x W x H): 311 x 138 x 27 mm (12.24 x 5.43 x 1.06")
Material: Aluminum

Fan:
Dimension: 140 x 140 x 25 mm (5.5 x 5.5 x 1")
Fan Speed: 650 ~ 2200RPM (PWM) ± 10%
Air Flow: 64.21 CFM (Max)
Air Pressure: 3.15 mmH2O (Max)
Noise Level: 6 ~ 30 dBA (Max)
MTTF: 490,000 Hours
L-10 Life: 70,000 Hours
Rated Voltage: 12 VDC
Connector: 4-Pin

Pump:
Noise Level: < 12 dBA (Max)
MTTF: 175,000 Hours
L-10 Life: 50,000 Hours
Rated Voltage: 12 VDC
EAN Code: 4719512052631
UPC Code: 884102028748