The TS-131P is a powerful yet easy-to-use network storage center for backup, synchronization, remote access, and home entertainment with many feature-rich apps available, including Notes Station (create digital notes on a secure private cloud and share with colleagues and friends), QmailAgent (centralize email account management and back up emails), and Qcontactz (centrally store and manage contact information). All these apps (and more) are available at no extra cost. The dual-core TS-131P features three USB 3.0 ports, delivering outstanding multitasking performance to enhance your productivity & digital life and offering an ideal storage and backup center as a secure private cloud.
Equipped with an AnnapurnaLabs, an Amazon company Alpine AL-212 dual-core 1.7 GHz Cortex-A15 processor and 1GB DDR3 RAM, the TS-131P is a high-performance NAS for home, workgroups and SOHO users providing outstanding performance of up to 112 MB/s read & 112 MB/s write throughput. The TS-131P's enhanced hardware-based encryption and decryption engine provides transfer speeds of over 112 MB/s with AES 256-bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the NAS. When used with a compatible 802.11ac or dual-band 2.4GHz/5GHz 802.11n USB Wi-Fi adapter, the TS-131P becomes an ideal media center with remarkably high speeds for transferring a large amount of files and streaming bandwidth-intensive multimedia.
QTS - Simple and efficient
Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms and geography to bring optimized cloud experiences to you.
QmailAgent - A mailroom center for your private cloud
QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents from the TS-131P when composing emails. iOS® and Android™ users can use the QmailClient app to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TS-131P. You can use QmailAgent together with Qsirch, which supports searching through the .eml files stored on the TS-131P, to make searching through and managing massive amounts of emails much easier.
Note:
CPU: AnnapurnaLabs, an Amazon company Alpine AL-212, 2-core, 1.7GHz
System Memory: 1GB DDR3 RAM
Flash Memory: 512MB NAND flash
Hard Drive Tray: 1
Drive Interface: SATA 6Gb/s, 3Gb/s HDD or SSD; Hot-swappable
USB: 3 x USB 3.0 port (Front x1; Rear x 2)
LAN Port: 1 x GbE RJ45
LED Indicators: System Status, HDD, USB, LAN
Buttons: Power, Reset, USB One-Touch-Copy
System Warning: Buzzer
Form Factor: Tower
Dimensions (H) x (W) x (D): 169 x 73 x 219 mm
6.65 x 2.87 x 8.62 inch
Weight: Net: 1.04 kg (2.29 lbs); Gross: 1.8 kg (3.97 lbs)
Operating Temperature: 0 - 40˚C / 32~104°F
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C
Power Supply: AC adapter, 36W, 100 - 240V
Power Consumption: HDD standby: 7.29W
In operation: 11.62W
(with 1 x 1TB HDD installed)
Sound Level*: Operating low speed: 15.8 dB(A)
Security Design: Kensington security slot
Fan: 1 x 5 cm smart fan (12V DC)