The TS-431P is a powerful yet easy-to-use network storage center for backup, synchronization, remote access, and home entertainment with many feature-rich apps available, including Notes Station (create digital notes on a secure private cloud and share with colleagues and friends), QmailAgent (centralize email account management and back up emails), and Qcontactz (centrally store and manage contact information). All these apps (and more) are available at no extra cost. The dual-core TS-431P features three USB 3.0 ports and dual LAN ports, delivering outstanding multitasking performance to enhance your productivity & digital life and offering an ideal storage and backup center as a secure private cloud.
Equipped with an AnnapurnaLabs, an Amazon company Alpine AL-212 dual-core 1.7 GHz Cortex-A15 processor and 1GB DDR3 RAM, the TS-431P is a high-performance NAS for home, workgroups and SOHO users providing outstanding performance of up to 225 MB/s read & 162 MB/s write throughput. The TS-431P's enhanced hardware-based encryption and decryption engine provides transfer speeds of over 181 MB/s with AES 256-bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive personal data stored in the NAS. When used with a compatible 802.11ac or dual-band 2.4GHz/5GHz 802.11n USB Wi-Fi adapter, the TS-431P becomes an ideal media center with remarkably high speeds for transferring a large amount of files and streaming bandwidth-intensive multimedia.
High Efficiency with dual LAN supportThe TS-431P supports multiple port-trunking modes, enabling administrators to set up link aggregation to increase total data transmission potential. Failover and dual IP are also supported to ensure continuous system operations. Supported port-trunking modes include: Balance-rr (Round-Robin), Active Backup, Balance XOR, Broadcast, IEEE 802.3ad, Balance-tlb (Adaptive Transmit Load Balancing) and Balance-alb (Adaptive Load Balancing).
Enhance productivity with multiple USB 3.0 ports
Equipped with three SuperSpeed USB 3.0 ports, the TS-431P allows you to flexibly arrange tasks with a wide range of external devices without interrupting your current workflow. You can back up files to USB drives, access data stored on SD cards via USB card readers, share up to 3 printers via network, and connect to a UPS to ensure a continual power supply.
QTS - Simple and efficientThanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms and geography to bring optimized cloud experiences to you.
Note:
CPU: AnnapurnaLabs, an Amazon company Alpine AL-212, 2-core, 1.7GHz
System Memory: 1GB DDR3 RAM
Flash Memory: 512MB NAND flash
Hard Drive Tray: 4
Drive Interface: SATA 6Gb/s, 3Gb/s HDD or SSD; Hot-swappable
USB: 3 x USB 3.0 port (Front x1; Rear x 2)
LAN Port: 2 x GbE RJ45
LED Indicators: System Status, HDD, USB, LAN
Buttons: Power, Reset, USB One-Touch-Copy
System Warning: Buzzer
Form Factor: Tower
Dimensions (H) x (W) x (D): 169 x 160 x 219 mm
6.65 x 6.3 x 8.62 inch
Weight: Net: 3 kg (6.61 lbs); Gross: 4.3 kg (9.48 lbs)
Operating Temperature: 0 - 40˚C / 32~104°F
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C
Power Supply: AC adapter, 90W, 100 - 240V
Power Consumption: HDD standby: 11.65W
In operation: 26.7W
(with 4 x 1TB HDD installed)
Sound Level*: Operating low speed: 19.5 dB(A)
Security Design: Kensington security slot
Fan: 1 x 12 cm smart fan (12V DC)