MS225-24P Ethernet Switch

The Cisco Meraki MS225 series switches provide layer 2 access switching and are ideal for deploying to branch locations. With stacking capabilities and 10G SFP+ uplinks on every model, performance is guaranteed. This family also supports an optional, rack-mountable remote PSU (Cisco RPS-2300) for power redundancy requirements.


Manufacturer Part Number
MS225-24P-HW
EAN/UPC
0810979012825,810979012825
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Management

  • Managed via the Web with the Meraki cloud management platform
  • Integrated with Meraki Wireless and complete portfolio of IT products and solutions
  • Zero-touch remote provisioning (no staging needed)
  • Detailed historical per-port and per-client usage statistics
  • DHCP, client, and hostname fingerprinting
  • SNMPd and SYSLOG support for integration with other network management solutions
  • Automatic firmware upgrades with scheduling control
Remote Diagnostics
  • Email, SMS and Mobile push notification alerts 1
  • Cable testing and link failure detection with alerting
  • Live remote packet capture
  • Dynamic and interactive network discovery and topology
  • Combined event and configuration change logs with instant search
Flexible Stacking
  • Physical stacking of up to 8 switches with 80 Gbps stack bandwidth on all models
  • Virtual stacking supports thousands of switch ports in a single logical stack for unified
  • management, monitoring, and configuration
Ethernet Switching Capabilities
  • 802.1p Quality of Service, 8 queues and configurable DSCP to CoS mapping
  • 802.1Q VLAN and trunking support for up to 4,095 VLANs
  • 802.1w, 802.1D Rapid Spanning Tree Protocol (RSTP, STP)
  • Broadcast storm control
  • 802.1ab Link Layer Discovery Protocol (LLDP) and Cisco Discovery Protocol (CDP)
  • 802.3ad Link aggregation with up to 8 ports per aggregate , Multichassis aggregates
  • supported on stacked switches
Port mirroring
  • IGMP snooping for multicast filtering
  • MAC forwarding entries: 16K on 24-port models, 32K on 48-port models
Security
  • Integrated two-factor authentication for Dashboard management
  • Role-based access control (RBAC) with granular device and configuration control
  • SSO, Corporate wide password policy enforcement
  • IEEE 802.1X RADIUS, hybrid authentication and RADIUS server testing
  • MAC-based RADIUS authentication (MAB)
  • Port security: Sticky MAC, MAC whitelisting
  • DHCP snooping, detection and blocking
  • STP Enhancements: BPDU guard, Root guard
  • IPv4 ACLs
Performance
  • Switching capacity: 128Gbps on 24-port models, 176Gbps on 48-port models
  • Forwarding rate: 95.24mpps on 24-port models, 127.98mpps on 48-port models
  • Jumbo frame support (9600 byte Ethernet frame)
  • Flow control support
Layer 3
  • Static routing
  • DHCP Relay
Power
  • Power input: 100 - 240 VAC, 47-63 Hz
  • Power consumption: 15 - 882W
  • RPS interface: Requires RPS-2300 chassis, see Cisco RPS-2300 Datasheet for further information
Mounting
  • 1U Rack-mountable with included rack mount hardware
  • 2-post front mounting options available
  • Desktop-mountable with included feet
Environment
  • Operating temperature: 32 °F to 104 °F (0 °C to 40 °C), 45 °C
  • Humidity: 5 to 95% non-condensing
  • MS225-24, MS225-48 feature fanless operation
Regulatory2
  • CSA-US (US, Canada)
  • FCC (USA)
  • IC (Canada)
  • CE (Europe)
  • RCM (Australia/New Zealand)
  • RoHS
Warranty
  • Full lifetime hardware warranty with next-day advanced replacement included