23er 23-inch Monitor

Our thinnest LCD display yet has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.

Our thinnest LCD display yet

Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.

Stunning from edge-to-edge

With ultra-wide viewing angles and vivid 1920 x 1080 resolution, this edge-to-edge display delivers an expansive entertainment experience for seamless multiple display setups.

True-to-life color

When the colors on your display are indistinguishable from real life, the result is a beautifully vivid picture. With Technicolor Color Certification, color accuracy is assured every time.

Manufacturer Part Number
T3M76AA#ABA
EAN/UPC
0889894516909,889894516909
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native resolution

1920 x 1080 @ 60 Hz

Contrast ratio

1000:1 static; 5000000: 1 dynamic

Brightness

250 cd/m²

Pixel pitch

0.265 mm

Response time

14 ms gray to gray

Signal input connectors

1 VGA; 1 HDMI (with HDCP support)

Display Tilt & Swivel Range

Tilt: -5 to +25°

Dimensions (W X D X H)

20.9 x 7.23 x 15.87 in (with stand); 20.91 x 1.39 x 12.59 in (without stand)

Weight

5.99 lb (with stand); 5.14 lb (without stand)

What's in the box

AC power Cable; Power adapter; VGA cable; CD (includes User Guide, warranty and controllers); Setup Poster; Phone Card; Printed copy of warranty booklet (country specific); HDMI Cable