Envy 27 27-inch Display

Jaw-dropping. Breathtaking. We set out to create a 4K display that doesn’t just awe, but leaves you grasping for the right words. The 4K panel with micro-edge complements an elegant design that does more than look incredible – it powers your PC or mobile device. Finally, a display so astonishing it can leave you speechless.

Visual prowess

Bask in an unparalleled viewing experience that exceeds your wildest expectations. The mesmerizing 4K IPS panel with micro-edge leaves no detail unnoticed.

In charge

With versatile USB-C™ connectivity, the ENVY 27 Display surpasses the limits of a typical display. Just one cable delivers video and charges your PC with up to 60 watts of power.

Precision color

Don’t just see – experience. With greater than 99% sRGB color accuracy and AMD FreeSync™ technology, this display captivates with crisper text, smoother images, and vivid, true-to-life color.

Manufacturer Part Number
W5A12AA#ABA
EAN/UPC
0889899457191,889899457191
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical details

Appearance Color: Black
Box contents What's in the box: Monitor
AC power cable
HDMI cable
DisplayPort cable
USB Type-C™ cable
VESA mount adapter
CD (includes user guide, warranty, drivers)

Display Specifications Display size (diagonal): 27"
Resolution (native): 4K UHD (3840 x 2160 @ 60 Hz)
Tilt and swivel angle: Tilt: -5 to +25°
Display type: IPS
Onscreen controls: Brightness
Contrast
Color Control
Input Control
Image Control
Power Control
Menu
Management
Language
Information
Exit
Plus ("+") /Information
Minus ("-")/Viewing Mode
Next Input
Power
Input connector: 1 HDMI 1.4
1 HDMI 2.0
1 DisplayPort™ 1.2
Display features: Anti-glare
In plane switching
LED Backlights
Language selection
On-screen controls
Plug and Play
User programmable
User controls
Aspect ratio: 16:9
Display area (imperial): 23.49 x 13.21 in
Display area (metric): 59.67 x 33.56 cm
Brightness: 350 cd/m²
Contrast ratio: 1300:1 static
10000000:1 dynamic
Display colors: Up to 1.07 billion colors supported (through FRC technology)
Display input type note: with HDCP support
Pixel pitch: 0.1554 mm
Response time: 14 ms gray to gray
Display scan frequency (horizontal): Up to 134 kHz
Display scan frequency (vertical): Up to 60 Hz
Connectivity and Communications Ports: 1 USB Type-C™ (two downstream and two upstream ports [1B + 1C])
Battery and Power Power supply type: Input voltage: 100-240 VAC at 50 - 60 Hz
Power consumption: 126W maximum, 55W typical
Standby mode: 0.5W
Weights Weight: 5.51 kg (with stand)
4.85 kg (without stand)
Security Management Physical security: Security lock-ready (lock is sold separately)

Management software: HP My Display
Dimensions Minimum dimensions (W x D x H): 61.35 x 15.5 x 42.92 cm (with stand)
61.35 x 4 x 36.26 cm (without stand)