ARMOR AMD Radeon RX 470 Graphic Card

DEMAND MORE, DEMAND RADEON

Guiding the Future of Gaming

The 4th generation GCN architecture is engineered for gamers who play anything from the latest MOBA’s to the most popular AAA titles. Asynchronous Shaders and an enhanced Geometry Engine power new levels of smooth gameplay performance.

AMD FreeSync™ Technology

Puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate.

HDR compatible

Enhanced contrast and colors deliver a strikingly sharp, colorful, and vivid visual experience.

Classy Black & White design

Game in style & dare to be different with MSI’s unique ARMOR graphics cards. Inspired by advanced armor shielding with a classy black & white finish. ARMOR graphics cards are perfect for gamers and case modders who are looking for something different. This is where gaming meets class.

Traditional Fan Blade

Maximizes downwards airflow and air dispersion to the massive heat sink below them.

Dispersion Fan Blade

Intake more airflow to maximizes air dissipation to heat sink.

Dual Fan

ARMOR 2X thermal design is equipped with two of the award winning MSI TORX fans. Thanks to the patented blade design, MSI TORX fans provide strong cooling performance while remaining incredibly silent.

Manufacturer Part Number
RX 470 ARMOR 8G OC
EAN/UPC
0824142135563,824142135563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit:

Radeon™ RX 470

Interface:

PCI Express x16 3.0

Boost / Base Core Clock:

1230 MHz

Memory Size (MB):

8192

Memory Type:

GDDR5

Memory Interface:

256-bit

Memory Clock Speed (MHz):

6600 MHz

Output:

DisplayPort x 3 (version 1.4 Ready) / HDMI (version 2.0b) / DL-DVI-D

Maximum Displays:

4

HDCP Support:

Y

DirectX Version Support:

12

OpenGL Version Support:

4.5

Multi-GPU Technology:

Crossfire

Card Dimension(mm):

246 x 130 x 39

Card Weight (g):

615

Power consumption (W):

120

Recommended PSU (W):

450

Power Connectors:

8-pin x 1