Define C Computer Case

So many cases on the market today are made to be all things to all people. However, for many this results in a chassis full of empty bays, unused mounts and excess bulk. Created for those who demand a flexible platform for a powerful ATX build that wastes no space, the Define C is the perfect solution to satisfy this balance of capacity and efficiency.

Smaller than the usual ATX case, the Define C and its optimized interior provides the perfect base for users. The open air design offers unobstructed airflow across your core components with high performance and silent computing in mind at every step.

Extensive cooling support via both air and water are offered to make sure even the most powerful systems can be cooled effectively. Carrying signature Define series traits, the Define C brings with it that iconic front panel design, dense sound dampening material throughout and ModuVent technology in the top panel. Those wanting to remove the ModuVent to add more fans or a radiator can install in its place the new magnetic dust filter and a built in power supply shroud helps offer an unmatched level of cable management.

Our team of engineers in Sweden made sure performance without restrictions was paramount. With innovative design, the Define C brings your system together in a truly exquisite way, reminding us why we choose Fractal Design.

Manufacturer Part Number
FD-CA-DEF-C-BK
EAN/UPC
0817301014304,817301014304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ATX, Micro ATX and ITX motherboard compatibility
  • 7 expansion slots
  • 2 - 3.5" HDD positions; 3 - 2.5" dedicated SSD unit positions
  • 7 - Fan positions (2 Fractal Design Dynamic X2 GP12 120mm fans included)
  • Filtered fan slots in the front, top and bottom (ejects from the front of the case)
  • CPU coolers up to 170mm in height
  • ATX PSUs up to 175mm deep
  • Graphics cards up to 315mm in length with front fans mounted  
  • 15 - 35mm of space for cable routing behind the motherboard plate
  • Velcro straps included for easy cable management
  • Both side panels and rear HDD/SSD brackets feature smart captive thumbscrews
  • Dense sound dampening material on front, left and right side panels
  • ModuVent™ on top of case for further silent computing or additional ventilation
  • Colours available: Black
  • Case dimensions (LxWxH): 399 x 210 x 440mm
  • Case dimensions - with feet/protrusions/screws: 413 x 210 x 453mm
  • Net weight: 7.4 kg
  • Package dimensions (LxWxH): 543 x 290 x 484mm
  • Package weight: 8.9 kg