MasterLiquid Maker 92 MLZ-H92M-A26PK-R1 Cooling Fan/Radiator

Introducing the MasterLiquid Maker 92

This revolutionary new cooler is a first in our industry, and brings a new option to meet the specific demands of PC building enthusiasts. We understand that people have different needs in the way they configure their systems and that they desire the performance of AIO water cooling but sometimes cannot combine one with their current choice of case and PC system. Now you have a new option in a compact liquid cooler that can swivel to fit multiple dimensions.

Switch and Swivel

Choose between vertical and horizontal cooler configurations that perfectly suit you case and airflow needs.

Liquid and Air

A single tower utilizes superior AIO liquid cooling with dual fans for improved static pressure and maximized cooling.

Silence Efficiency

we have a feature called Silence Efficiency which turns off the fan when the temperature is below 50% of user setting to save noise and power.
Silence Efficiency: Intake fan stay static under 50% temperature setting from BIOS

Special Design

Breakthrough Pump-Radiator Combination

With extremely limited space, Cooler Master overcame the limitation by fully designing a smallest ever pump-radiator combination.

Clean Copper Base Design

Precision machined Microchannels maximize the water contact surface, to quickly dissipate heat. The base is finished with clean and clear appearance.

Air Pressure Fan Design

Air Pressure fans are ideal for funneling concentrated air short distances at hot components or tight spaces. Recommended for use on the front panel to penetrate mesh wiring and tightly packed HDDs.

Dense Fin Design

The aluminum radiator has an extremely dense fin array to provide maximum surface area.

Easy Installation

Reduce the fuss of a traditional liquid cooler and install this one just like an air cooler. In minutes.

Manufacturer Part Number
MLZ-H92M-A26PK-R1
EAN/UPC
0884102029783,884102029783
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model: MLZ-H92M-A26PK-R1
CPU: Intel® LGA 2011-v3/ 2011/ 1151/ 1150/ 1155/ 1156 socket 
Power Connector: SATA and 4-Pin 
RadiatorMaterial: Aluminum

Dimension

  • Vertical: 99.9 x 81.6 x 167.5mm (3.9 x 3.2 x 6.6”)
  • Horizontal: 99.9 x 142 x 118.8 mm (3.9 x 5.6 x 4.7”)
Fan
  • Dimension: Φ95 x 25.4 mm (3.7 x 1”)
  • Airflow: 49.7 CFM (max)
  • Air Pressure: 6.4 mmH2O (max)
  • Noise Level: 30 dBA (max)
  • MTTF: 350,000 hours
  • L-10 Life: 50,000 hours
  • Rated Voltage: 12 VDC
Pump
  • Noise Level: <12 dBA (max)
  • MTTF: 175,000 hours
  • L-10 Life: 50,000 hours
  • Rated Voltage: 12 VDC
Warranty: 5 Years
EAN Code: 4719512053690
UPC Code: 884102029783