UniFi AC Mesh UAP-AC-M Wireless Access Point

Scalable Enterprise Wi-Fi Management

UniFi is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial design and can be easily installed using the included mounting hardware.

Easily accessible through any standard web browser, the UniFi Controller software is a powerful software engine ideal for high-density client deployments requiring low latency and high uptime performance.

Use the UniFi Controller software to quickly configure and administer an enterprise Wi-Fi network – no special training required. RF map and performance features, real-time status, automatic UAP device detection, and advanced security options are all seamlessly integrated.

Extend Your Coverage

With the UniFi Controller software running in a NOC or in the cloud, administrators can manage multiple sites: multiple distributed deployments and multi-tenancy for managed service providers. Below are some deployment examples.

UniFi Controller

Packed with Features

Use the UniFi Controller to provision thousands of UniFi APs, map out networks, quickly manage system traffic, and provision additional UniFi APs.

Breakthrough RF Map

Use the RF map to monitor and analyze radio frequencies for optimal AP placement, configuration, and troubleshooting.

Powerful RF Performance Features

Advanced RF performance and configuration features include spectral analysis, airtime fairness, and band steering.

Detailed Analytics

Use the configurable reporting and analytics to manage large user populations and expedite troubleshooting.

Wireless Uplink

Wireless Uplink functionality enables wireless connectivity between APs for extended range. One wired UniFi AP uplink supports up to four wireless downlinks on a single operating band, allowing wireless adoption of devices in their default state and real-time changes to network topology.

For devices that support Plug & Play Mesh, this functionality is extended to allow multi-hop wireless uplink – so wirelessly uplinked APs can support uplink to other wirelessly uplinked APs.

Guest Portal/Hotspot Support

Easy customization options for Guest Portals include authentication, Hotspot setup, and the ability to use your own external portal server. Use UniFi’s rate limiting for your Guest Portal/Hotspot package offerings. Apply different bandwidth rates (download/upload), limit total data usage, and limit duration of use.

All UniFi APs include Hotspot functionality:

  • Built-in support for billing integration using major credit cards.
  • Built-in support for voucher-based authentication.
  • Built-in Hotspot Manager for voucher creation, guest management, and payment refund.
  • Full customization and branding of Hotspot portal pages.

Multi-Site Management

A single cloud-based UniFi Controller can manage multiple sites: multiple, distributed deployments and multi-tenancy for managed service providers. Each site is logically separated and has its own configuration, maps, statistics, guest portal, and admin read/write and read-only accounts.

WLAN Groups

Manage flexible configurations of large deployments. Create multiple WLAN groups and assign them to an AP’s radio.

Manufacturer Part Number
UAP-AC-M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions 353 x 46 x 34.4 mm (13.9 x 1.81 x 1.35")

Weight 152 g (5.36 oz) with Antennas

Networking Interface (1) 10/100/1000 Ethernet Port

Buttons Reset

Power Method

24V Passive PoE (Pairs 4, 5+; 7, 8 Return);

802.3af Alternative A (Pairs 1, 2+; 3, 6 Return)

(Supported Voltage Range: 44 to 57VDC)

Power Supply 24V, 0.5A Gigabit PoE Adapter (Included)

Power Save Supported

Maximum Power Consumption 8.5W

Maximum TX Power

2.4 GHz 20 dBm

5 GHz 20 dBm

Antennas (2) External Dual-Band Omni Antennas

2.4 GHz 3 dBi

5 GHz 4 dBi

Wi-Fi Standards 802.11 a/b/g/n/ac

Wireless Security WEP, WPA-PSK, WPA-Enterprise (WPA/WPA2, TKIP/AES)

BSSID Up to Four per Radio

Mounting Wall/Pole/Fast-Mount (Kits Included)

Operating Temperature -30 to 70° C (-22 to 158° F)

Operating Humidity 5 to 95% Noncondensing

Certifications CE, FCC, IC

Advanced Traffic Management

VLAN 802.1Q

Advanced QoS Per-User Rate Limiting

Guest Traffic Isolation Supported

WMM Voice, Video, Best Effort, and Background

Concurrent Clients 200+

Supported Data Rates (Mbps)

Standard Data Rates

802.11ac 6.5 Mbps to 867 Mbps (MCS0 - MCS9 NSS1/2, VHT 20/40/80)

802.11n 6.5 Mbps to 300 Mbps (MCS0 - MCS15, HT 20/40)

802.11a 6, 9, 12, 18, 24, 36, 48, 54 Mbps

802.11g 6, 9, 12, 18, 24, 36, 48, 54 Mbps

802.11b 1, 2, 5.5, 11 Mbps