AmpliFi MeshPoint HD

Wireless, Boosted

The AmpliFi MeshPoint features an adjustable Super Antenna and fits discreetly in any household, wherever dead spots need coverage. Add MeshPoints as needed to an AmpliFi network or turn an ordinary router into a powerful mesh network. Signal strength LEDs are integrated into the design to ensure the system is positioned for optimal performance.

Manufacturer Part Number
AFI-P-HD
EAN/UPC
0810354023859,810354023859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 243.83 x 54 x 57.75 (9.60 x 2.13 x 2.27")
  • Weight: 224 g (7.90 oz)
  • Max. TX Power: 26 dBm
  • Radios: 2
  • MIMO Chains: 6
  • Speed: 1750 Mbps
  • ESD/EMP Protection: ± 24kV Air/Contact
  • Buttons: Reset
  • Antennas: (1) Dual-Band Antenna, Tri-Polarity
  • Wi-Fi Standards: 802.11ac
  • Power Save: Supported
  • Wireless Security: WPA2-PSK AES/TKIP
  • Operating Temperature: 14 to 131° F (-10 to 55° C)
  • Operating Humidity: 5 to 95% Noncondensing
  • Certifications: FCC / CE / IC

Supported Data Rates

  • 802.11ac: 13 Mbps to 1300 Mbps (MCS0 - MCS9, VHT 20/40/80)
  • 802.11n: 6.5 Mbps to 450 Mbps (MCS0 - MCS23, HT 20/40)
  • 802.11a: 6, 9, 12, 18, 24, 36, 48, 54 Mbps
  • 802.11b: 1, 2, 5.5, 11 Mbps
  • 802.11g: 6, 9, 12, 18, 24, 36, 48, 54 Mbp