NVIDIA GeForce GTX 1050 Mini Graphic Card

Everyone deserves great gaming. That’s why we created the fast, powerful ZOTAC GeForce® GTX 1050 Mini. Now you can turn your PC into a true gaming rig, powered by NVIDIA Pascal™--the most advanced GPU architecture ever created. It’s loaded with innovative NVIDIA Game Ready technologies that let every gamer experience the latest titles in their full glory in super compact form.

Manufacturer Part Number
ZT-P10500A-10L
EAN/UPC
4895173611094,0816264017193,816264017193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU GeForce® GTX 1050
CUDA cores 640
Video Memory 2GB GDDR5
Memory Bus 128-bit
Engine Clock
Base: 1354 MHz
Boost:1455 MHz
Memory Clock 7 GHz
PCI Express 3.0
Display Outputs
DisplayPort 1.4
HDMI 2.0b
DL-DVI
HDCP Support Yes
Multi Display Capability Triple Display
Recommended Power Supply 300W
Power Consumption 75W
Power Input N/A
DirectX 12 API feature level 12_1
OpenGL 4.5
Cooling Single Fan
Slot Size Dual Slot
SLI No
Supported OS Windows 10 / 8 / 7
Card Length 144.78mm x 111.15mm
Accessories User Manual