NVIDIA GeForce GTX 1050 Graphic Card

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

THE LATEST GAMING TECHNOLOGIES

Pascal is built to meet the demands of next generation displays, including ultra-high-resolution and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE

Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX® 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

Manufacturer Part Number
GTX 1050 2G OC
EAN/UPC
0824142137529,824142137529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit NVIDIA GeForce® GTX 1050
Interface PCI Express x16 3.0
Boost / Base Core Clock 1518 MHz / 1404 MHz
Memory Size (MB) 2048
Memory Type GDDR5
Memory Interface 128-bit
Memory Clock Speed (MHz) 7008 MHz
Output DisplayPort (Version 1.4) / HDMI (Version 2.0) / DL-DVI-D
Maximum Displays 3
HDCP Support 2.2
DirectX Version Support 12
OpenGL Version Support 4.5
Card Dimension(mm) 177 x 118 x 34
Card Weight (g) 330
Power consumption (W) 75
Recommended PSU (W) 300