Swift PG278QR Widescreen LCD Monitor

ASUS ROG Swift PG278QR Gaming Monitor - 27" 2K WQHD (2560 x 1440), 1ms, overclockable 165Hz, G-SYNC™

  • 27-inch, WQHD 2560 x 1440 resolution display for lifelike gaming visuals
  • World-first 165Hz refresh rate, 1ms response time, and NVIDIA®G-SYNC™ technology for seamless visuals and smooth gameplay
  • ASUS-exclusive Ultra-Low Blue Light, Flicker-Free, GamePlus, and GameVisual technologies provide a comfortable gaming experience
  • Ergonomically-designed stand with full tilt, swivel, pivot, and height adjustment for comfortable viewing position
ROG Swift PG278QR gaming monitor is built for victory in the professional gaming arena, and features a WQHD panel with overclockable 165Hz refresh rate and 1ms response time. Integrated NVIDIA® G-SYNC™ technology synchronizes the display's refresh rate to the GPU for smooth visuals and lag-free gameplay. This monitor features the latest technologies and design touches to make it a must-have weapon for all enthusiast players.

IMPECCABLY LIFELIKE GAMING VISUALS

A 27-inch 2K/WQHD display for highly detailed visuals and more onscreen space

The ROG Swift PG278QR represents a new generation displays, with a WQHD 2560 x 1440 panel that delivers four times the resolution of 720p and 109 pixels per inch. You get to enjoy greater image detail and up to 77% more onscreen desktop space than standard Full HD (1920 x 1080) displays. These add up to give you a major in-game advantage.

Manufacturer Part Number
PG278QR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Panel Size: Wide Screen 27.0"(68.47cm) 16:9
  • True Resolution : 2560x1440
  • Display Viewing Area(HxV) : 596.74 x 335.66 mm
  • Display Surface Non-glare
  • Pixel Pitch : 0.233mm
  • Brightness(Max) : 350 cd/㎡
  • Contrast Ratio (Max) : 1000:1
  • Viewing Angle (CR≧10) : 170°(H)/160°(V)
  • Response Time : 1ms (Gray to Gray)
  • Display Colors : 16.7M (real 8 bit)
  • Flicker free
Video Feature
  • Trace Free Technology : Yes
  • Color Temperature Selection : 4 Modes
  • 3D Technology : Shutter Glasses 3D Technology
  • GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
  • Low Blue Light : Yes
  • HDCP support : Yes
  • GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes/User Mode)
Convenient Hotkey
  • GamePlus
  • 5-way OSD Navigation Joystick
  • GameVisual
I/O Ports
  • Signal Input : HDMI, DisplayPort 1.2
  • Earphone jack : 3.5mm Mini-Jack 
  • USB Port(s) : 3.0x2
Power Consumption
  • Power On: <90W
  • Power Saving/Off: <0.5W
Mechanical Design
  • Chassis Colors : Black
  • Tilt : +20°~-5°
  • Swivel : +60°~-60°
  • Pivot : 0°~+90°
  • Height Adjustment : 0~120 mm
  • VESA Wall Mounting : 100x100mm
  • Super Narrow Bezel Design : Yes
Security
  • Kensington lock
Dimensions
  • Phys. Dimension with Stand(WxHxD): 620 x(553~433)x 238mm
  • Phys. Dimension without Stand(WxHxD): 620 x 363 x 66mm
  • Box Dimension (WxHxD): 756 x 456 x 300mm
Weight
  • Net Weight (Esti.): 7.0Kg
  • Gross Weight (Esti.):10.6Kg
Accessories
  • Power cord 
  • Power adapter
  • DisplayPort cable 
  • USB 3.0 cable
  • Quick start guide
  • HDMI cable 
  • Support CD
  • Warranty Card
Compliance and Standards
  • BSMI, CB, CCC, CE, CEL level 1, C-Tick, CU, ErP, FCC, J-MOSS, KCC, PSE, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 7), TUV Flicker-free , eStandby, TUV Low Blue Light