Carbide Series 270R Windowed ATX Mid-Tower Case

Rugged, Sleek and Simple

Carbide Series 270R is compact and engineered for building high-performance yet minimalist systems.

Builder-friendly internal layout

Simple and intuitive internal layout enables easy and quick building

Versatile cooling options

Room for up to a 360mm radiator in front, 240mm radiator at top, and 120mm radiator in the rear

Expansive storage space

Rugged construction steel drive trays provide ample of room for additional drives

Clean and minimalist exterior design

Unobstructive panels deliver an understated look

Built-in cable routing

Cable routing compartment enables effortlessly clean builds

Direct Airflow Path

Provides airflow to the hottest components without any interference from drive cages

Look Hot. Run Cold.

Take advantage of Direct Airflow Cooling as well as ample room for radiators in the front, top and rear. Keep your rig running cool and quiet with 270R’s enormous cooling potential.

Keep it Clean

Unobstructive exterior panels provide an understated look for an overall clean and minimalist design. The subtle cable routing compartment makes it even easier to achieve an effortlessly clean build.

Manufacturer Part Number
CC-9011105-WW
EAN/UPC
0843591094191,843591094191
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 7.28kg
Case Form Factor: Mid-Tower
Dimensions: 509mm x 210mm x 460mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 225mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x2) 3.5in
  • (x2) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm

Fans Included:

  • Front: (x1) 120mm red LED
  • Rear: (x1) 120mm

Radiator Mount Locations:

  • Front: 120/240/280/360mm
  • Top: 120/240mm
  • Rear: 120mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110